DigiKey Datasheets for Electrical Power Wires
Electrical power wires are solid or stranded conductors surrounded by insulation, shielding, and a protective jacket.
Electrical Power Wires: Learn more
| Product Name | Notes |
|---|---|
| 10 FT. POWER EXTENSION CORD | |
| 1FT (30CM) HEAVY DUTY POWER CORD | |
| 3 FT. POWER EXTENSION CORD | |
| 30.00' (9.14m) Power Cord Black NEMA L6-30R To Cable | |
| 35.00' (10.67m) Power Cord Black NEMA L6-30R To Cable | |
| 6 FT. POWER EXTENSION CORD | |
| 6.00' (1.83m) Power Cord Black AS3112 To IEC 320-C13 | |
| 6.00' (1.83m) Power Cord Black CEE 7/7, Right Angle To IEC 320-C13 | |
| 6.00' (1.83m) Power Cord Black NEMA 1-15P To IEC 320-C7 | |
| 6.00' (1.83m) Power Cord Black NEMA 5-15P To IEC 320-C13 | |
| 6.00' (1.83m) Power Cord Black To IEC 320-C13 | |
| 6.00' (1.83m) Power Cord Black To IEC 320-C7 | |
| 6FT (2M) POWER EXTENSION CORD, N | |
| 6FT HEAVY DUTY POWER CORD | |
| 8.20' (2.50m) Power Cord Black BS1363A To IEC 320-C13 H05VV-F | |
| COMPUTER POWER CORD - 18AWG | |
| HEAVY DUTY EXTENSION CORD | |
| HOSPITAL GRADE POWER CORD | |
| Power Cord To | |
| POWER EXTENSION CORD, 16AWG | |
| Time Counter (Hour Meter) 120VAC Panel Mount | |
| Timer 120VAC Panel Mount |
| << Prev |