Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
CABLE ASSEMBLIES
STARTECH.COM LTD.
PXTR10110 -- POWER, LINE CABLES AND EXTENSION CORDS
StarTech.com Ltd.
Power, Line Cables and Extension Cords
PXTR10110
Description
COMPUTER POWER CORD - 18AWG
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
COMPUTER POWER CORD - 18AWG
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Power, Line Cables and Extension Cords
5214-PXTR10110-ND
Power, Line Cables and Extension Cords
5214-PXTR10110-ND
COMPUTER POWER CORD - 18AWG
COMPUTER POWER CORD - 18AWG
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
Cable Assemblies
Product Number
5214-PXTR10110-ND
Product Name
Power, Line Cables and Extension Cords
Cable Shielding
No Shielding
Unlock Full Specs
to access all available technical data
Similar Products
Shenzhen QH Industrial Co., Ltd
Mini Displayport Male To Displayport Male Cable
Specs
Product Type
DisplayPort; Displayport/ Mini Displayport Type
View Details
Beckhoff Automation LLC
ZK2000-2122-6xxx | Sensor cable, PUR, 3 x 0.34 mm², torsion resistant
Specs
Application
Instrumentation and Control
View Details
Strainsert
Strainsert Cable
TMT4
Specs
Cable Shielding
Foil;
Foil Shield
Rated Temperature
-65 to 204 C (-85 to 400 F)
View Details
WAGO
System cable
706-3340/402-200
Specs
Application
Instrumentation and Control
Product Type
System
Cable Length
6.56 ft (20 dm)
View Details
3
suppliers