Manufacturer: Microchip Technology
Win Source Part Number: 1169952-DSPIC33FJ32G
Manufacturer Homepage: www.microchip.com
RoHS State: Request Verification
Alternative Parts (Cross-Reference): DSPIC33FJ32GP202T-E/
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
IC MCU 16BIT 32KB FLASH 28QFN Product overview: DSPIC33FJ32GP202-I/M
dsPIC dsPIC™ 33F Microcontroller IC 16-Bit 40 MIPs 32KB (32K x 8) FLASH 28-QFN-S (6x6)
IC MCU 16BIT 32KB FLASH 28QFN
IC MCU 16BIT 32KB FLASH 28QFN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1169952-DSPIC33FJ32GP202-I/MM | 685-DSPIC33FJ32GP202-I/MM | DSPIC33FJ32GP202-I/MM | DSPIC33FJ32GP202-I/MM | DSPIC33FJ32GP202-I/MM |
| Product Name | Embedded - Embedded - Microcontrollers - DSPIC33FJ32GP202-I/MM | 16-bit 16BIT 32KB Embedded Microcontroller MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit; 16-Bit |
| Clock Speed | 40 MHz | ||||
| RAM | 2 KB | 2 KB | 2 KB | ||
| Supply Voltage | 3 to 3.6 volts | 3.6 volts | |||
| Serial Interface | I2C/SPI/UART |