IC MCU 16BIT 64KB FLASH 64VQFN Product overview: DSPIC33FJ64GP706A-I/
Mfr: Freescale Semiconductor
Category: Connectors,Interconn
Packaging: Bulk
Part Status: Obsolete
Core Processor: ARM® Cortex®-A9, ARM® Cortex®-M4
Core Size: 8-Bit
Speed: 200MHz
Connectivity: CANbus, FIFO, I²C, IrDA, LINbus, SPI, UART/USART
Peripherals: Power-Fail Reset, WDT
Number of I/O: 112
dsPIC dsPIC™ 33F Microcontroller IC 16-Bit 40 MIPs 64KB (64K x 8) FLASH 64-VQFN (9x9)
IC MCU 16BIT 64KB FLASH 64VQFN
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-DSPIC33FJ64GP706A-I/MR | DSPIC33FJ64GP706A-I/MR | DSPIC33FJ64GP706A-I/MR | |
| Product Name | 16-bit 16BIT 64KB Embedded Microcontroller MCU | Connectors,Interconnects | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 16 Bit | 8 Bit; 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit |
| Clock Speed | 40 MHz | 200 MHz | ||
| RAM | 16 KB | 16 KB | ||
| Supply Voltage | 3 to 3.6 volts | |||
| Serial Interface | CAN/I2C/SPI/UART |