Microchip Technology, Inc. PIC18C601 en010260

Description
This powerful 6.25 MIPS (160 nanosecond instruction execution) yet easy-to-program (only 77 single word instructions) CMOS-based ROMless 8-bit microcontroller packs Microchip's powerful PIC® architecture into an 64- or 68-pin package and is upwards compatible with the PIC16C5X, PIC12CXXX, PIC16CXX and PIC17CXX devices and thus providing a seamless migration path of software code to higher levels of hardware integration while offering the customer the flexibility to add external FLASH or EPROM program memory. This allows the customer to expand and fit the program/data memory to their specific application. The PIC18C601 features a 'C' compiler friendly development environment, External Memory Addressing to 256K Bytes, 2 capture/compare/PWM functions, 8 channels of 10-bit Analog-to-Digital (A/D) converter, the synchronous serial port can be configured as either 3-wire Serial Peripheral Interface (SPI™) or the 2-wire Inter-Integrated Circuit (I²C™) bus and Addressable Universal Asynchronous Receiver Transmitter (AUSART). All of these features make it ideal for manufacturing equipment, instrumentation and monitoring, data acquisition, power conditioning, environmental monitoring, telecom and consumer audio/video applications. Please consider this device PIC18F66J11 Additional Features 256 K byte of External Memory Addressing, Bootloader RAM PWM 10-Bit=2 25 MHz Max. Speed
Datasheet
Description
This powerful 6.25 MIPS (160 nanosecond instruction execution) yet easy-to-program (only 77 single word instructions) CMOS-based ROMless 8-bit microcontroller packs Microchip's powerful PIC® architecture into an 64- or 68-pin package and is upwards compatible with the PIC16C5X, PIC12CXXX, PIC16CXX and PIC17CXX devices and thus providing a seamless migration path of software code to higher levels of hardware integration while offering the customer the flexibility to add external FLASH or EPROM program memory. This allows the customer to expand and fit the program/data memory to their specific application. The PIC18C601 features a 'C' compiler friendly development environment, External Memory Addressing to 256K Bytes, 2 capture/compare/PWM functions, 8 channels of 10-bit Analog-to-Digital (A/D) converter, the synchronous serial port can be configured as either 3-wire Serial Peripheral Interface (SPI™) or the 2-wire Inter-Integrated Circuit (I²C™) bus and Addressable Universal Asynchronous Receiver Transmitter (AUSART). All of these features make it ideal for manufacturing equipment, instrumentation and monitoring, data acquisition, power conditioning, environmental monitoring, telecom and consumer audio/video applications. Please consider this device PIC18F66J11 Additional Features 256 K byte of External Memory Addressing, Bootloader RAM PWM 10-Bit=2 25 MHz Max. Speed
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PIC18C601 - en010260 - Microchip Technology, Inc.
Chandler, AZ, United States
PIC18C601
en010260
PIC18C601 en010260
This powerful 6.25 MIPS (160 nanosecond instruction execution) yet easy-to-program (only 77 single word instructions) CMOS-based ROMless 8-bit microcontroller packs Microchip's powerful PIC® architecture into an 64- or 68-pin package and is upwards compatible with the PIC16C5X, PIC12CXXX, PIC16CXX and PIC17CXX devices and thus providing a seamless migration path of software code to higher levels of hardware integration while offering the customer the flexibility to add external FLASH or EPROM program memory. This allows the customer to expand and fit the program/data memory to their specific application. The PIC18C601 features a 'C' compiler friendly development environment, External Memory Addressing to 256K Bytes, 2 capture/compare/PWM functions, 8 channels of 10-bit Analog-to-Digital (A/D) converter, the synchronous serial port can be configured as either 3-wire Serial Peripheral Interface (SPI™) or the 2-wire Inter-Integrated Circuit (I²C™) bus and Addressable Universal Asynchronous Receiver Transmitter (AUSART). All of these features make it ideal for manufacturing equipment, instrumentation and monitoring, data acquisition, power conditioning, environmental monitoring, telecom and consumer audio/video applications. Please consider this device PIC18F66J11 Additional Features 256 K byte of External Memory Addressing, Bootloader RAM PWM 10-Bit=2 25 MHz Max. Speed

This powerful 6.25 MIPS (160 nanosecond instruction execution) yet easy-to-program (only 77 single word instructions) CMOS-based ROMless 8-bit microcontroller packs Microchip's powerful PIC® architecture into an 64- or 68-pin package and is upwards compatible with the PIC16C5X, PIC12CXXX, PIC16CXX and PIC17CXX devices and thus providing a seamless migration path of software code to higher levels of hardware integration while offering the customer the flexibility to add external FLASH or EPROM program memory. This allows the customer to expand and fit the program/data memory to their specific application. The PIC18C601 features a 'C' compiler friendly development environment, External Memory Addressing to 256K Bytes, 2 capture/compare/PWM functions, 8 channels of 10-bit Analog-to-Digital (A/D) converter, the synchronous serial port can be configured as either 3-wire Serial Peripheral Interface (SPI™) or the 2-wire Inter-Integrated Circuit (I²C™) bus and Addressable Universal Asynchronous Receiver Transmitter (AUSART). All of these features make it ideal for manufacturing equipment, instrumentation and monitoring, data acquisition, power conditioning, environmental monitoring, telecom and consumer audio/video applications.

Please consider this device PIC18F66J11

Additional Features

  • 256 K byte of External Memory Addressing, Bootloader RAM
  • PWM 10-Bit=2
  • 25 MHz Max. Speed
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Microcontrollers (MCU)
Product Number en010260
Product Name PIC18C601
Bits Other; 10-bit
Number 8
RAM 1.54 KB
ROM Type OTP
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428447 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
RF and Wireless - RF Transceiver ICs - CC1111F8RSPR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
View Details
Microcontrollers - CG8078AM - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers