dsPIC Automotive, AEC-Q100, dsPIC™ 33F Microcontroller IC 16-Bit 40 MIPs 64KB (64K x 8) FLASH 28-QFN-S (6x6)
IC MCU 16BIT 64KB FLASH 28QFN
IC MCU 16BIT 64KB FLASH 28QFN
| Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | DSPIC33FJ64GP202-E/MM | DSPIC33FJ64GP202-E/MM | DSPIC33FJ64GP202-E/MM |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 16 Bit; 16-Bit | 16 Bit; 16-Bit | 16 Bit |
| Life Cycle Stage | Active | Active | |
| RAM | 8 KB | 8 KB | |
| I/O Ports | 21 |