Manufacturer: Microchip Technology
Win Source Part Number: 723282-DSPIC33FJ256M
Packaging: Tray
Mounting Style: SMD
Core Processor: dsPIC
Speed: 40 MIPs
Connectivity: CANbus, I2C, IrDA, LINbus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, Motor Control PWM, POR, PWM, QEI, WDT
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
Data Converters: A/D 24x10/12b
Supply Voltage: 3V ~ 3.6V
Categories: Integrated Circuits
Supplier Device Package: 100-TQFP (14x14)
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 100-TQFP
Popularity: Low
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
Family Part Number: DSPIC33FJ256MC710A
Manufacturer Pack Quantity: 90
MSL Level: 3 (168 Hours)
Data Bus Width: 16-Bit
The number of I/O: 85
Date RAM Size: 30K x 8
IC MCU 16BIT 256KB FLASH 100TQFP Product overview: DSPIC33FJ256MC710A-E
IC MCU 16BIT 256KB FLASH 100TQFP
IC MCU 16BIT 256KB FLASH 100TQFP
IC MCU 16BIT 256KB FLASH 100TQFP
dsPIC Automotive, AEC-Q100, dsPIC™ 33F Microcontroller IC 16-Bit 40 MIPs 256KB (256K x 8) FLASH 100-TQFP (14x14)
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 723282-DSPIC33FJ256MC710A-E/PF | 685-DSPIC33FJ256MC710A-E/PF | DSPIC33FJ256MC710A-E/PF | DSPIC33FJ256MC710A-E/PF | DSPIC33FJ256MC710A-E/PF | DSPIC33FJ256MC710A-E/PF |
| Product Name | Embedded - Embedded - Microcontrollers - DSPIC33FJ256MC710A-E/PF | 16-bit 16BIT 256KB Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers | Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit; 16-Bit |
| RAM | 256 KB | 30 KB | 30 KB | 30 KB | 30 KB | |
| ROM Type | Flash; FLASH | Flash; FLASH | Flash; FLASH | |||
| Supply Voltage | 3 to 3.6 volts | 3 to 3.6 volts | 3.6 volts | 3 to 3.6 volts | ||
| I/O Ports | 85 | 85 | 85 |