Microchip Technology, Inc. PIC18F4220 en010286

Description
This powerful 10 MIPS (100 nanosecond instruction execution) yet easy-to-program (only 77 single word instructions) CMOS Flash-based 8-bit microcontroller packs Microchip's powerful PIC® architecture into an 28-pin package and is upward compatible with the PIC16C5X, PIC12CXXX, PIC16CXX and PIC17CXX devices, providing a seamless migration path of software code to higher levels of hardware integration. The PIC18F4220 features a C compiler-friendly development environment, 256 bytes of EEPROM, Self-programming, an MPLAB® ICD, 2 capture/compare/PWM functions, 13 channels of 10-bit Analog-to-Digital (A/D) converter, 2 comparators, the synchronous serial port can be configured as either 3-wire Serial Peripheral Interface (SPI™) or the 2-wire Inter-Integrated Circuit (I²C™) bus and Addressable Universal Asynchronous Receiver Transmitter (AUSART), 8 MHz internal RC oscillator and advanced low power oscillator controls. All of these features make it ideal for battery powered and power consumption critical applications including instrumentation and monitoring, data acquisition, power conditioning, environmental monitoring, telecom and consumer audio/video applications. Additional Features 2 x 10-Bit PWM 40MHz Max. Speed Internal RC Oscillator Self Programming PSP ICD
Datasheet
Description
This powerful 10 MIPS (100 nanosecond instruction execution) yet easy-to-program (only 77 single word instructions) CMOS Flash-based 8-bit microcontroller packs Microchip's powerful PIC® architecture into an 28-pin package and is upward compatible with the PIC16C5X, PIC12CXXX, PIC16CXX and PIC17CXX devices, providing a seamless migration path of software code to higher levels of hardware integration. The PIC18F4220 features a C compiler-friendly development environment, 256 bytes of EEPROM, Self-programming, an MPLAB® ICD, 2 capture/compare/PWM functions, 13 channels of 10-bit Analog-to-Digital (A/D) converter, 2 comparators, the synchronous serial port can be configured as either 3-wire Serial Peripheral Interface (SPI™) or the 2-wire Inter-Integrated Circuit (I²C™) bus and Addressable Universal Asynchronous Receiver Transmitter (AUSART), 8 MHz internal RC oscillator and advanced low power oscillator controls. All of these features make it ideal for battery powered and power consumption critical applications including instrumentation and monitoring, data acquisition, power conditioning, environmental monitoring, telecom and consumer audio/video applications. Additional Features 2 x 10-Bit PWM 40MHz Max. Speed Internal RC Oscillator Self Programming PSP ICD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PIC18F4220 - en010286 - Microchip Technology, Inc.
Chandler, AZ, United States
PIC18F4220
en010286
PIC18F4220 en010286
This powerful 10 MIPS (100 nanosecond instruction execution) yet easy-to-program (only 77 single word instructions) CMOS Flash-based 8-bit microcontroller packs Microchip's powerful PIC® architecture into an 28-pin package and is upward compatible with the PIC16C5X, PIC12CXXX, PIC16CXX and PIC17CXX devices, providing a seamless migration path of software code to higher levels of hardware integration. The PIC18F4220 features a C compiler-friendly development environment, 256 bytes of EEPROM, Self-programming, an MPLAB® ICD, 2 capture/compare/PWM functions, 13 channels of 10-bit Analog-to-Digital (A/D) converter, 2 comparators, the synchronous serial port can be configured as either 3-wire Serial Peripheral Interface (SPI™) or the 2-wire Inter-Integrated Circuit (I²C™) bus and Addressable Universal Asynchronous Receiver Transmitter (AUSART), 8 MHz internal RC oscillator and advanced low power oscillator controls. All of these features make it ideal for battery powered and power consumption critical applications including instrumentation and monitoring, data acquisition, power conditioning, environmental monitoring, telecom and consumer audio/video applications. Additional Features 2 x 10-Bit PWM 40MHz Max. Speed Internal RC Oscillator Self Programming PSP ICD

This powerful 10 MIPS (100 nanosecond instruction execution) yet easy-to-program (only 77 single word instructions) CMOS Flash-based 8-bit microcontroller packs Microchip's powerful PIC® architecture into an 28-pin package and is upward compatible with the PIC16C5X, PIC12CXXX, PIC16CXX and PIC17CXX devices, providing a seamless migration path of software code to higher levels of hardware integration. The PIC18F4220 features a C compiler-friendly development environment, 256 bytes of EEPROM, Self-programming, an MPLAB® ICD, 2 capture/compare/PWM functions, 13 channels of 10-bit Analog-to-Digital (A/D) converter, 2 comparators, the synchronous serial port can be configured as either 3-wire Serial Peripheral Interface (SPI™) or the 2-wire Inter-Integrated Circuit (I²C™) bus and Addressable Universal Asynchronous Receiver Transmitter (AUSART), 8 MHz internal RC oscillator and advanced low power oscillator controls. All of these features make it ideal for battery powered and power consumption critical applications including instrumentation and monitoring, data acquisition, power conditioning, environmental monitoring, telecom and consumer audio/video applications.

Additional Features

    • 2 x 10-Bit PWM
    • 40MHz Max. Speed
    • Internal RC Oscillator
    • Self Programming
    • PSP
    • ICD
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Microcontrollers (MCU)
Product Number en010286
Product Name PIC18F4220
Bits Other; 10-bit
Number 13
RAM 0.5120 KB
ROM 4 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - A2C02688300 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
CC430F6147 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F6147IRGCT - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA; LCD Driver
Bits 16 Bit
View Details
2 suppliers
Microcontrollers - 428479 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details