Microchip Technology, Inc. 16-bit 16BIT 32KB Embedded Microcontroller MCU DSPIC33FJ32MC101-E/SO

Description
IC MCU 16BIT 32KB FLASH 20SOIC Product overview: DSPIC33FJ32MC101-E/S O from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-DSPIC33FJ32MC101 -E/SO can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 16BIT 32KB FLASH 20SOIC Product overview: DSPIC33FJ32MC101-E/S O from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-DSPIC33FJ32MC101 -E/SO can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
16-bit 16BIT 32KB Embedded Microcontroller MCU
685-DSPIC33FJ32MC101-E/SO
16-bit 16BIT 32KB Embedded Microcontroller MCU 685-DSPIC33FJ32MC101-E/SO
IC MCU 16BIT 32KB FLASH 20SOIC Product overview: DSPIC33FJ32MC101-E/S O from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-DSPIC33FJ32MC101 -E/SO can be used for catalog matching and distributor lookup.

IC MCU 16BIT 32KB FLASH 20SOIC Product overview: DSPIC33FJ32MC101-E/SO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-DSPIC33FJ32MC101-E/SO can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1319043-DSPIC33FJ32MC101-E/SO - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1319043-DSPIC33FJ32MC101-E/SO
Integrated Circuits (ICs) - Embedded - Microcontrollers 1319043-DSPIC33FJ32MC101-E/SO
Manufacturer: Microchip Technology Win Source Part Number: 1319043-DSPIC33FJ32M C101-E/SO Category: Integrated Circuits (ICs)>Embedded>Micro controllers Packaging: Tube Core Processor: dsPIC Speed: 16 MIPs Standard Package: 38 Mounting: Surface Mount Core Size: 16-Bit Connectivity: I2C, IrDA, LINbus, SPI, UART/USART Peripherals: Brown-out Detect/Reset, Motor Control PWM, POR, PWM, WDT Number of I/O: 15 Program Memory Size: 32KB (11K x 24) Program Memory Type: FLASH RAM Size: 1K x 16 Data Converters: A/D 6x10b Oscillator Type: Internal Supplier Device Package: 20-SOIC Temperature Range - Operating: -40°C ~ 125°C Case / Package: 20-SOIC (0.295", 7.50mm Width) ECCN: 3A991A2 Fake Threat In the Open Market: 83 MSL Level: 1 (Unlimited) Voltage - Supply (Vcc/Vdd): 3V ~ 3.6V REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Base Product Number: DSPIC33FJ32MC101 RoHS Status: ROHS3 Compliant

Manufacturer: Microchip Technology
Win Source Part Number: 1319043-DSPIC33FJ32MC101-E/SO
Category: Integrated Circuits (ICs)>Embedded>Microcontrollers
Packaging: Tube
Core Processor: dsPIC
Speed: 16 MIPs
Standard Package: 38
Mounting: Surface Mount
Core Size: 16-Bit
Connectivity: I2C, IrDA, LINbus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, Motor Control PWM, POR, PWM, WDT
Number of I/O: 15
Program Memory Size: 32KB (11K x 24)
Program Memory Type: FLASH
RAM Size: 1K x 16
Data Converters: A/D 6x10b
Oscillator Type: Internal
Supplier Device Package: 20-SOIC
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 20-SOIC (0.295", 7.50mm Width)
ECCN: 3A991A2
Fake Threat In the Open Market: 83
MSL Level: 1 (Unlimited)
Voltage - Supply (Vcc/Vdd): 3V ~ 3.6V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Base Product Number: DSPIC33FJ32MC101
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Embedded - Microcontrollers - DSPIC33FJ32MC101-E/SO - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
DSPIC33FJ32MC101-E/SO
Embedded - Microcontrollers DSPIC33FJ32MC101-E/SO
IC MCU 16BIT 32KB FLASH 20SOIC

IC MCU 16BIT 32KB FLASH 20SOIC

Supplier's Site Datasheet
Microcontrollers - DSPIC33FJ32MC101-E/SO - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
DSPIC33FJ32MC101-E/SO
Microcontrollers DSPIC33FJ32MC101-E/SO
dsPIC Automotive, AEC-Q100, dsPIC™ 33F Microcontroller IC 16-Bit 16 MIPs 32KB (11K x 24) FLASH 20-SOIC

dsPIC Automotive, AEC-Q100, dsPIC™ 33F Microcontroller IC 16-Bit 16 MIPs 32KB (11K x 24) FLASH 20-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - DSPIC33FJ32MC101-E/SO - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
DSPIC33FJ32MC101-E/SO
Integrated Circuits (ICs) - Embedded - Microcontrollers DSPIC33FJ32MC101-E/SO
IC MCU 16BIT 32KB FLASH 20SOIC

IC MCU 16BIT 32KB FLASH 20SOIC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-DSPIC33FJ32MC101-E/SO 1319043-DSPIC33FJ32MC101-E/SO DSPIC33FJ32MC101-E/SO DSPIC33FJ32MC101-E/SO DSPIC33FJ32MC101-E/SO
Product Name 16-bit 16BIT 32KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit 16 Bit
Clock Speed 16 MHz
RAM 1 KB 32 KB 1 KB 1 KB
Supply Voltage 3 to 3.6 volts 3 to 3.6 volts 3.6 volts
Serial Interface I2C/SPI/UART
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C167CRLMHABXQLA1-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
Bits Other; A/D 16x10b
View Details
7 suppliers
Embedded - Microcontrollers - ACE1101BEN - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428459 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details