IC MCU 16BIT 32KB FLASH 100TQFP
dsPIC dsPIC™ 33F Microcontroller IC 16-Bit 40 MIPs 32KB (32K x 8) FLASH 100-TQFP (14x14)
IC MCU 16BIT 32KB FLASH 100TQFP
| Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | DSPIC33FJ32GS610T-I/PF | DSPIC33FJ32GS610T-I/PF | DSPIC33FJ32GS610T-I/PF |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit |
| Life Cycle Stage | Removed; Obsolete | Removed; Obsolete | |
| RAM | 4 KB | 4 KB | |
| ROM Type | Flash; FLASH |