Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
MICROCONTROLLERS (MCU)
MICROCHIP TECHNOLOGY, INC.
DSPIC33FJ64MC506A-I/PT -- MICROCONTROLLERS
Microchip Technology, Inc.
Microcontrollers
dsPIC33FJ64MC506A-I/PT
Description
MCU&DSP 64K Flash 8K RAM Motor TQFP64
RS Components, Ltd.
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
MCU&DSP 64K Flash 8K RAM Motor TQFP64
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
6669719
Microcontrollers
6669719
MCU&DSP 64K Flash 8K RAM Motor TQFP64
MCU&DSP 64K Flash 8K RAM Motor TQFP64
Supplier's Site
RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
6669719P
Microcontrollers
6669719P
MCU&DSP 64K Flash 8K RAM Motor TQFP64
MCU&DSP 64K Flash 8K RAM Motor TQFP64
Supplier's Site
Technical Specifications
RS Components, Ltd.
RS Components, Ltd.
Product Category
Microcontrollers (MCU)
Microcontrollers (MCU)
Product Number
6669719
6669719P
Product Name
Microcontrollers
Microcontrollers
Data Bus
16 Bit; 16bit
16 Bit; 16bit
Unlock Full Specs
to access all available technical data
Similar Products
Infineon Technologies AG
Microcontrollers
CG7869AA
Specs
Life Cycle Stage
Removed; Obsolete
View Details
2
suppliers
Rochester Electronics
Embedded - Microcontrollers
ADUC7039WBCPZ
Specs
Data Bus
16 Bit; 32 Bit; 16/32-Bit
View Details
RS Components, Ltd.
Microcontrollers
1806978
Specs
RAM
1000 KB
ROM Type
Flash
Package Type
Other; Vqfn
View Details
Texas Instruments
CC430F5123 CC430F614x, CC430F514x, CC430F512x SoC With RF Core
CC430F5123IRGZR
Specs
Clock Speed
20 MHz
Features
Watchdog Timer; DMA
Bits
16 Bit
View Details
3
suppliers