Manufacturer: Microchip Technology
Win Source Part Number: 847585-DSPIC33FJ64GP
Series: dsPIC™ 33F
Features: series Microcontroller IC
Package: Tube
Number of I/O: 21
Family Name: dsPIC33FJ64GP802
Categories: Integrated Circuits (ICs)
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Quantity per package: 27
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 44 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
IC MCU 16BIT 64KB FLASH 28SOIC Product overview: DSPIC33FJ64GP802-I/S
dsPIC dsPIC™ 33F Microcontroller IC 16-Bit 40 MIPs 64KB (64K x 8) FLASH 28-SOIC
IC MCU 16BIT 64KB FLASH 28SOIC
IC MCU 16BIT 64KB FLASH 28SOIC
IC MCU 16BIT 64KB FLASH 28SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 847585-DSPIC33FJ64GP802-I/SO | 685-DSPIC33FJ64GP802-I/SO | DSPIC33FJ64GP802-I/SO | DSPIC33FJ64GP802-I/SO | DSPIC33FJ64GP802-I/SO | DSPIC33FJ64GP802-I/SO |
| Product Name | Embedded - Embedded - Microcontrollers - DSPIC33FJ64GP802-I/SO | 16-bit 16BIT 64KB Embedded Microcontroller MCU | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit |
| I/O Ports | 21 | 21 | 21 | |||
| Clock Speed | 40 MHz | |||||
| RAM | 16 KB | 16 KB | 16 KB | 16 KB | ||
| Supply Voltage | 3 to 3.6 volts | 3.6 volts | 3 to 3.6 volts |