IC MCU 16BIT 32KB FLASH 28SSOP Product overview: DSPIC33FJ32MC202-I/S
Win Source Part Number: 1116851-DSPIC33FJ32M
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: dsPIC™ 33F
Core Processor: dsPIC
Speed: 40 MIPs
Package: Tube
Standard Package: 47
Mounting: SMD (SMT)
Core Size: 16-Bit
Connectivity: I2C, IrDA, LINbus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, Motor Control PWM, POR, PWM, QEI, WDT
Number of I/O: 21
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
RAM Size: 2K x 8
Data Converters: A/D 6x10b/12b
Oscillator Type: Internal
Package / Case: 28-SSOP (0.209", 5.30mm Width)
Supplier Device Package: 28-SSOP
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 3V ~ 3.6V
Alternative Parts (Cross-Reference): DSPIC33FJ32MC202-ISS
ECCN: 3A991A2
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Microchip Technology
Other Names: DSPIC33FJ32MC202ISS
Base Product Number: DSPIC33FJ32MC202
IC MCU 16BIT 32KB FLASH 28SSOP
dsPIC dsPIC™ 33F Microcontroller IC 16-Bit 40 MIPs 32KB (32K x 8) FLASH 28-SSOP
IC MCU 16BIT 32KB FLASH 28SSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-DSPIC33FJ32MC202-I/SS | 1116851-DSPIC33FJ32MC202-I/SS | DSPIC33FJ32MC202-I/SS | DSPIC33FJ32MC202-I/SS | DSPIC33FJ32MC202-I/SS |
| Product Name | 16-bit 16BIT 32KB Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit |
| Clock Speed | 40 MHz | ||||
| RAM | 2 KB | 32 KB | 2 KB | 2 KB | |
| Supply Voltage | 3 to 3.6 volts | 3 to 3.6 volts | 3.6 volts | ||
| Serial Interface | I2C/SPI/UART |