Microchip Technology, Inc. 16-bit 16BIT 64KB Embedded Microcontroller MCU DSPIC33FJ64GP706A-E/PT

Description
IC MCU 16BIT 64KB FLASH 64TQFP Product overview: DSPIC33FJ64GP706A-E/ PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-DSPIC33FJ64GP706 A-E/PT can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC MCU 16BIT 64KB FLASH 64TQFP Product overview: DSPIC33FJ64GP706A-E/ PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-DSPIC33FJ64GP706 A-E/PT can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The DSPIC33FJ64GP706A-E/PT is a 16-bit digital signal controller featuring 64 KB of Flash memory and 64 KB of SRAM. It operates within a voltage range of 3.0V to 3.6V and supports temperatures from -40°C to +150°C. The device is capable of executing instructions at speeds up to 40 MIPS. It includes up to nine 16-bit timers/counters, eight output compare modules, and eight input capture modules, making it suitable for time-sensitive applications. For communication, the microcontroller offers two UART modules, two SPI modules, and two I²C modules, along with enhanced CAN support. The advanced analog features include two ADC modules that can be configured for either 10-bit or 12-bit resolution, with a total of up to 32 analog inputs available on the 100-pin variant. The device is designed with safety in mind, meeting AEC-Q100 Grade 0 and Grade 1 qualifications, and includes a Class B Safety Library compliant with IEC 60730. Debugging support is provided through in-circuit programming, JTAG boundary scan, and runtime watch capabilities. The DSPIC33FJ64GP706A-E/PT is packaged in a 64-pin TQFP format, making it suitable for a variety of embedded applications, particularly in audio and speech processing.

Datasheet Summary
Powered by GS/AI

The DSPIC33FJ64GP706A-E/PT is a 16-bit digital signal controller featuring 64 KB of Flash memory and 64 KB of SRAM. It operates within a voltage range of 3.0V to 3.6V and supports temperatures from -40°C to +150°C. The device is capable of executing instructions at speeds up to 40 MIPS. It includes up to nine 16-bit timers/counters, eight output compare modules, and eight input capture modules, making it suitable for time-sensitive applications. For communication, the microcontroller offers two UART modules, two SPI modules, and two I²C modules, along with enhanced CAN support. The advanced analog features include two ADC modules that can be configured for either 10-bit or 12-bit resolution, with a total of up to 32 analog inputs available on the 100-pin variant. The device is designed with safety in mind, meeting AEC-Q100 Grade 0 and Grade 1 qualifications, and includes a Class B Safety Library compliant with IEC 60730. Debugging support is provided through in-circuit programming, JTAG boundary scan, and runtime watch capabilities. The DSPIC33FJ64GP706A-E/PT is packaged in a 64-pin TQFP format, making it suitable for a variety of embedded applications, particularly in audio and speech processing.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
16-bit 16BIT 64KB Embedded Microcontroller MCU
685-DSPIC33FJ64GP706A-E/PT
16-bit 16BIT 64KB Embedded Microcontroller MCU 685-DSPIC33FJ64GP706A-E/PT
IC MCU 16BIT 64KB FLASH 64TQFP Product overview: DSPIC33FJ64GP706A-E/ PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-DSPIC33FJ64GP706 A-E/PT can be used for catalog matching and distributor lookup.

IC MCU 16BIT 64KB FLASH 64TQFP Product overview: DSPIC33FJ64GP706A-E/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-DSPIC33FJ64GP706A-E/PT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - DSPIC33FJ64GP706A-E/PT - 714132-DSPIC33FJ64GP706A-E/PT - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - DSPIC33FJ64GP706A-E/PT
714132-DSPIC33FJ64GP706A-E/PT
Embedded - Embedded - Microcontrollers - DSPIC33FJ64GP706A-E/PT 714132-DSPIC33FJ64GP706A-E/PT
Manufacturer: Microchip Technology Win Source Part Number: 714132-DSPIC33FJ64GP 706A-E/PT Series: dsPIC 33F Packaging: Tray Operating Temperature Range: -40°C ~ 125°C (TA) Core Processor: dsPIC Speed: 40 MIPs Package: 64-TQFP Core Size: 16-Bit Connectivity: CAN, I2C, IrDA, LIN, SPI, UART/USART Peripherals: AC'97, Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT Number of I/O: 53 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH RAM Size: 16K x 8 Data Converters: A/D 18x10b/12b Oscillator Type: Internal Supply Voltage: 3 V ~ 3.6 V Family Name: DSPIC33FJ64GP706 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.microchip.com Manufacturer Package: 64-TQFP (10x10) Alternative Parts (Cross-Reference): XMS430FR4133IPMR; MB96F625RBPMC1-GSE2; MB96F625RBPMC1-GSE1; Introduction Date: April 07, 2009 ECCN: 3A991.a.2 Country of Origin: Thailand Estimated EOL Date: 2023 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 714132-DSPIC33FJ64GP706A-E/PT
Series: dsPIC 33F
Packaging: Tray
Operating Temperature Range: -40°C ~ 125°C (TA)
Core Processor: dsPIC
Speed: 40 MIPs
Package: 64-TQFP
Core Size: 16-Bit
Connectivity: CAN, I2C, IrDA, LIN, SPI, UART/USART
Peripherals: AC'97, Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O: 53
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FLASH
RAM Size: 16K x 8
Data Converters: A/D 18x10b/12b
Oscillator Type: Internal
Supply Voltage: 3 V ~ 3.6 V
Family Name: DSPIC33FJ64GP706
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.microchip.com
Manufacturer Package: 64-TQFP (10x10)
Alternative Parts (Cross-Reference): XMS430FR4133IPMR; MB96F625RBPMC1-GSE2; MB96F625RBPMC1-GSE1;
Introduction Date: April 07, 2009
ECCN: 3A991.a.2
Country of Origin: Thailand
Estimated EOL Date: 2023
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - DSPIC33FJ64GP706A-E/PT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
DSPIC33FJ64GP706A-E/PT
Microcontrollers DSPIC33FJ64GP706A-E/PT
dsPIC Automotive, AEC-Q100, dsPIC™ 33F Microcontroller IC 16-Bit 40 MIPs 64KB (64K x 8) FLASH 64-TQFP (10x10)

dsPIC Automotive, AEC-Q100, dsPIC™ 33F Microcontroller IC 16-Bit 40 MIPs 64KB (64K x 8) FLASH 64-TQFP (10x10)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - DSPIC33FJ64GP706A-E/PT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
DSPIC33FJ64GP706A-E/PT
Integrated Circuits (ICs) - Embedded - Microcontrollers DSPIC33FJ64GP706A-E/PT
IC MCU 16BIT 64KB FLASH 64TQFP

IC MCU 16BIT 64KB FLASH 64TQFP

Supplier's Site
Microcontrollers DSPIC33FJ64GP706A-E/PT
IC MCU 16BIT 64KB FLASH 64TQFP

IC MCU 16BIT 64KB FLASH 64TQFP

Supplier's Site Datasheet
Embedded - Microcontrollers - DSPIC33FJ64GP706A-E/PT - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
DSPIC33FJ64GP706A-E/PT
Embedded - Microcontrollers DSPIC33FJ64GP706A-E/PT
IC MCU 16BIT 64KB FLASH 64TQFP

IC MCU 16BIT 64KB FLASH 64TQFP

Supplier's Site Datasheet
DSPIC33FJ64GP706A-E/PT; 16bit Microcontroller; 80MHz; 64kb Flash; 64-Pin TQFP - 536-DSPIC33FJ64GP706A-E/PT - Utmel Electronic Limited
Hong Kong, China
DSPIC33FJ64GP706A-E/PT; 16bit Microcontroller; 80MHz; 64kb Flash; 64-Pin TQFP
536-DSPIC33FJ64GP706A-E/PT
DSPIC33FJ64GP706A-E/PT; 16bit Microcontroller; 80MHz; 64kb Flash; 64-Pin TQFP 536-DSPIC33FJ64GP706A-E/PT
DSPIC33FJ64GP706A-E/ PT; 16bit Microcontroller; 80MHz; 64kb Flash; 64-Pin TQFP

DSPIC33FJ64GP706A-E/PT; 16bit Microcontroller; 80MHz; 64kb Flash; 64-Pin TQFP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited Utmel Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-DSPIC33FJ64GP706A-E/PT 714132-DSPIC33FJ64GP706A-E/PT DSPIC33FJ64GP706A-E/PT DSPIC33FJ64GP706A-E/PT DSPIC33FJ64GP706A-E/PT DSPIC33FJ64GP706A-E/PT 536-DSPIC33FJ64GP706A-E/PT
Product Name 16-bit 16BIT 64KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - DSPIC33FJ64GP706A-E/PT Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers DSPIC33FJ64GP706A-E/PT; 16bit Microcontroller; 80MHz; 64kb Flash; 64-Pin TQFP
Data Bus 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit
Clock Speed 40 MHz
RAM 16 KB 64 KB 16 KB 16 KB 16 KB 16 KB
Supply Voltage 3 to 3.6 volts 3 to 3.6 volts 3.6 volts 3 to 3.6 volts 3.3 volts
Serial Interface CAN/I2C/SPI/UART I²C; SPI; UART; USART; CAN, I2C, IrDA, LIN, SPI, UART, USART
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 296-AM2434BSDGHIALXRTR-ND - DigiKey
Specs
Data Bus 32 Bit
Bits Other; A/D 8x10b
RAM 256 KB
View Details
3 suppliers
Embedded - Microcontrollers - ADUC7028BBCZ62 - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Microcontrollers - 428446 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
Microcontrollers - C165L25MHABXUMA1-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
RAM 2 KB
View Details
4 suppliers