Manufacturer: Microchip Technology
Win Source Part Number: 845075-DSPIC33FJ64GP
Series: dsPIC™ 33F
Features: series Microcontroller IC
Package: Tray
Number of I/O: 35
Family Name: DSPIC33FJ64GP204
Categories: Integrated Circuits (ICs)
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Limited
Quantity per package: 160
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
IC MCU 16BIT 64KB FLASH 44TQFP Product overview: DSPIC33FJ64GP204-I/P
dsPIC dsPIC™ 33F Microcontroller IC 16-Bit 40 MIPs 64KB (64K x 8) FLASH 44-TQFP (10x10)
IC MCU 16BIT 64KB FLASH 44TQFP
IC MCU 16BIT 64KB FLASH 44TQFP
IC MCU 16BIT 64KB FLASH 44TQFP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 845075-DSPIC33FJ64GP204-I/PT | 685-DSPIC33FJ64GP204-I/PT | DSPIC33FJ64GP204-I/PT | DSPIC33FJ64GP204-I/PT | DSPIC33FJ64GP204-I/PT | DSPIC33FJ64GP204-I/PT |
| Product Name | Embedded - Embedded - Microcontrollers - DSPIC33FJ64GP204-I/PT | 16-bit 16BIT 64KB Embedded Microcontroller MCU | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit |
| I/O Ports | 35 | 35 | 35 | |||
| Clock Speed | 40 MHz | |||||
| RAM | 8 KB | 8 KB | 8 KB | 8 KB | ||
| Supply Voltage | 3 to 3.6 volts | 3 to 3.6 volts | 3.6 volts |