IC MCU 16BIT 32KB FLASH 64TQFP Product overview: DSPIC33FJ32GS606-50I
Manufacturer: Microchip Technology
Win Source Part Number: 087370-DSPIC33FJ32GS
Packaging: Tray
Core Processor: dsPIC
Number of I/O: 58
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
Data Converters: A/D 16x10b; D/A 1x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 64-TQFP (10x10)
Speed(Frequency): 50 MIPs
Supply Voltage - Operating: 3 V to 3.6 V
Part Core Size: 16-Bit
Data RAM Size: 4K x 8
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
IC MCU 16BIT 32KB FLASH 64TQFP
IC MCU 16BIT 32KB FLASH 64TQFP
dsPIC dsPIC™ 33F Microcontroller IC 16-Bit 50 MIPs 32KB (32K x 8) FLASH 64-TQFP (10x10)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-DSPIC33FJ32GS606-50I/PT | 087370-DSPIC33FJ32GS606-50I/PT | DSPIC33FJ32GS606-50I/PT | DSPIC33FJ32GS606-50I/PT | DSPIC33FJ32GS606-50I/PT |
| Product Name | 16-bit 16BIT 32KB Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - DSPIC33FJ32GS606-50I/PT | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit; 16-Bit |
| Clock Speed | 40 MHz | ||||
| RAM | 4 KB | 32 KB | 4 KB | 4 KB | |
| Supply Voltage | 3 to 3.6 volts | 3 to 3.6 volts | 3.6 volts | ||
| Serial Interface | I2C/SPI/UART |