Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
MICROCONTROLLERS (MCU)
MICROCHIP TECHNOLOGY, INC.
DSPIC33FJ64MC802-I/SO -- DIGITAL SIGNAL PROCESSORS
Microchip Technology, Inc.
Digital Signal Processors
dsPIC33FJ64MC802-I/SO
Description
MCU&DSP 64K Flash 16K RAM DMA SOIC28
RS Components, Ltd.
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
MCU&DSP 64K Flash 16K RAM DMA SOIC28
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Digital Signal Processors
6668494
Digital Signal Processors
6668494
MCU&DSP 64K Flash 16K RAM DMA SOIC28
MCU&DSP 64K Flash 16K RAM DMA SOIC28
Supplier's Site
RS Components, Ltd.
Corby, Northants, United Kingdom
Digital Signal Processors
6668494P
Digital Signal Processors
6668494P
MCU&DSP 64K Flash 16K RAM DMA SOIC28
MCU&DSP 64K Flash 16K RAM DMA SOIC28
Supplier's Site
Technical Specifications
RS Components, Ltd.
RS Components, Ltd.
Product Category
Microcontrollers (MCU)
Microcontrollers (MCU)
Product Number
6668494
6668494P
Product Name
Digital Signal Processors
Digital Signal Processors
Data Bus
16 Bit; 16bit
16 Bit; 16bit
Unlock Full Specs
to access all available technical data
Similar Products
Infineon Technologies AG
Microcontrollers
C161OLMHAFXQMA1
Specs
Data Bus
16 Bit
Clock Speed
20 MHz
RAM
2 KB
View Details
4
suppliers
Rochester Electronics
Embedded - Microcontrollers
ADUC845BCP8-3
Specs
Data Bus
8 Bit; 8-Bit
View Details
RS Components, Ltd.
Microcontrollers
2306893P
Specs
Data Bus
32 Bit; 32bit
ROM
1000 KB
Package Type
Other; TQFN
View Details
Texas Instruments
CP3BT26 Reprogrammable Connectivity Processor with Bluetooth, USB, and CAN Interfaces
CP3BT26G18AWMX/NOPB
View Details
3
suppliers