Manufacturer: Microchip Technology
Win Source Part Number: 203477-DSPIC33FJ32MC
Packaging: Tube/Rail
Core Processor: dsPIC
Number of I/O: 21
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
Data Converters: A/D 6x10b/12b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 28-SOIC
Speed(Frequency): 40 MIPs
Supply Voltage - Operating: 3 V to 3.6 V
Part Core Size: 16-Bit
Data RAM Size: 2K x 8
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
IC MCU 16BIT 32KB FLASH 28SOIC Product overview: DSPIC33FJ32MC202-E/S
IC MCU 16BIT 32KB FLASH 28SOIC
dsPIC Automotive, AEC-Q100, dsPIC™ 33F Microcontroller IC 16-Bit 40 MIPs 32KB (32K x 8) FLASH 28-SOIC
IC MCU 16BIT 32KB FLASH 28SOIC
IC MCU 16BIT 32KB FLASH 28SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 203477-DSPIC33FJ32MC202-E/SO | 685-DSPIC33FJ32MC202-E/SO | DSPIC33FJ32MC202-E/SO | DSPIC33FJ32MC202-E/SO | DSPIC33FJ32MC202-E/SO | DSPIC33FJ32MC202-E/SO |
| Product Name | Embedded - Embedded - Microcontrollers - DSPIC33FJ32MC202-E/SO | 16-bit 16BIT 32KB Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | 16 Bit |
| Life Cycle Stage | Active | Active | Active | |||
| RAM | 32 KB | 2 KB | 2 KB | 2 KB | 2 KB | |
| ROM Type | Flash; FLASH | Flash; FLASH | Flash; FLASH | |||
| Supply Voltage | 3 to 3.6 volts | 3 to 3.6 volts | 3.6 volts | 3 to 3.6 volts |