Microchip Technology, Inc. Embedded - Embedded - Microcontrollers - DSPIC33FJ64GP804-E/MLVAO DSPIC33FJ64GP804-E/MLVAO

Description
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 964502-DSPIC33FJ64GP 804-E/MLVAO Categories: Embedded - Microcontrollers Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Shortage
Request a Quote
Description
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 964502-DSPIC33FJ64GP 804-E/MLVAO Categories: Embedded - Microcontrollers Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Shortage
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - DSPIC33FJ64GP804-E/MLVAO - 964502-DSPIC33FJ64GP804-E/MLVAO - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - DSPIC33FJ64GP804-E/MLVAO
964502-DSPIC33FJ64GP804-E/MLVAO
Embedded - Embedded - Microcontrollers - DSPIC33FJ64GP804-E/MLVAO 964502-DSPIC33FJ64GP804-E/MLVAO
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 964502-DSPIC33FJ64GP 804-E/MLVAO Categories: Embedded - Microcontrollers Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Shortage

Manufacturer: Microchip Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 964502-DSPIC33FJ64GP804-E/MLVAO
Categories: Embedded - Microcontrollers
Popularity: Low
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Shortage

Buy Now
16-bit 64 KB 40 MHz 3.6V Embedded Microcontroller MCU - 685-DSPIC33FJ64GP804-E/MLVAO - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 64 KB 40 MHz 3.6V Embedded Microcontroller MCU
685-DSPIC33FJ64GP804-E/MLVAO
16-bit 64 KB 40 MHz 3.6V Embedded Microcontroller MCU 685-DSPIC33FJ64GP804-E/MLVAO
16-bit MCU/DSC, 64 KB, 16384 Bytes, 40 MHz, 3 to 3.6V, QFN-44, RoHS Product overview: DSPIC33FJ64GP804-E/M LVAO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 64 KB, 40 MHz, 3.6V, QFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 64 KB, 40 MHz, 3.6V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-DSPIC33FJ64GP804 -E/MLVAO can be used for catalog matching and distributor lookup.

16-bit MCU/DSC, 64 KB, 16384 Bytes, 40 MHz, 3 to 3.6V, QFN-44, RoHS Product overview: DSPIC33FJ64GP804-E/MLVAO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 64 KB, 40 MHz, 3.6V, QFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 64 KB, 40 MHz, 3.6V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-DSPIC33FJ64GP804-E/MLVAO can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 964502-DSPIC33FJ64GP804-E/MLVAO 685-DSPIC33FJ64GP804-E/MLVAO
Product Name Embedded - Embedded - Microcontrollers - DSPIC33FJ64GP804-E/MLVAO 16-bit 64 KB 40 MHz 3.6V Embedded Microcontroller MCU
Data Bus 16 Bit 16 Bit
Unlock Full Specs
to access all available technical data

Similar Products

32-bit 32BIT 256KB Embedded Microcontroller MCU - 685-F2800137PMR - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 32 Bit
Clock Speed 25 MHz
RAM 18 KB
View Details
5 suppliers
Microcontrollers - 428475 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details