Microchip Technology, Inc. Embedded - Embedded - Microcontrollers - DSPIC33FJ256MC710-I/PF DSPIC33FJ256MC710-I/PF

Description
Manufacturer: Microchip Technology Win Source Part Number: 889903-DSPIC33FJ256M C710-I/PF Series: dsPIC™ 33F Operating Temperature Range: -40°C ~ 85°C (TA) Features: dsPIC series Microcontroller IC 16-Bit 40 MIPs 256KB (256K x 8) FLASH 100-TQFP (14x14) Core Processor: dsPIC Speed: 40 MIPs Package: Tray Package: 100-TQFP Mounting: Surface Mount Core Size: 16-Bit Connectivity: CANbus, I2C, IrDA, LINbus, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, Motor Control PWM, POR, PWM, QEI, WDT Number of I/O: 85 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH Data Converters: A/D 24x10/12b Oscillator Type: Internal Supply Voltage: 3V ~ 3.6V Family Name: DSPIC33FJ256MC710 Categories: Integrated Circuits (ICs) Case / Package: 100-TQFP (14x14) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited Quantity per package: 90 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 37 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 889903-DSPIC33FJ256M C710-I/PF Series: dsPIC™ 33F Operating Temperature Range: -40°C ~ 85°C (TA) Features: dsPIC series Microcontroller IC 16-Bit 40 MIPs 256KB (256K x 8) FLASH 100-TQFP (14x14) Core Processor: dsPIC Speed: 40 MIPs Package: Tray Package: 100-TQFP Mounting: Surface Mount Core Size: 16-Bit Connectivity: CANbus, I2C, IrDA, LINbus, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, Motor Control PWM, POR, PWM, QEI, WDT Number of I/O: 85 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH Data Converters: A/D 24x10/12b Oscillator Type: Internal Supply Voltage: 3V ~ 3.6V Family Name: DSPIC33FJ256MC710 Categories: Integrated Circuits (ICs) Case / Package: 100-TQFP (14x14) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited Quantity per package: 90 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 37 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - DSPIC33FJ256MC710-I/PF - 889903-DSPIC33FJ256MC710-I/PF - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - DSPIC33FJ256MC710-I/PF
889903-DSPIC33FJ256MC710-I/PF
Embedded - Embedded - Microcontrollers - DSPIC33FJ256MC710-I/PF 889903-DSPIC33FJ256MC710-I/PF
Manufacturer: Microchip Technology Win Source Part Number: 889903-DSPIC33FJ256M C710-I/PF Series: dsPIC™ 33F Operating Temperature Range: -40°C ~ 85°C (TA) Features: dsPIC series Microcontroller IC 16-Bit 40 MIPs 256KB (256K x 8) FLASH 100-TQFP (14x14) Core Processor: dsPIC Speed: 40 MIPs Package: Tray Package: 100-TQFP Mounting: Surface Mount Core Size: 16-Bit Connectivity: CANbus, I2C, IrDA, LINbus, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, Motor Control PWM, POR, PWM, QEI, WDT Number of I/O: 85 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH Data Converters: A/D 24x10/12b Oscillator Type: Internal Supply Voltage: 3V ~ 3.6V Family Name: DSPIC33FJ256MC710 Categories: Integrated Circuits (ICs) Case / Package: 100-TQFP (14x14) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited Quantity per package: 90 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 37 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Microchip Technology
Win Source Part Number: 889903-DSPIC33FJ256MC710-I/PF
Series: dsPIC™ 33F
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: dsPIC series Microcontroller IC 16-Bit 40 MIPs 256KB (256K x 8) FLASH 100-TQFP (14x14)
Core Processor: dsPIC
Speed: 40 MIPs
Package: Tray
Package: 100-TQFP
Mounting: Surface Mount
Core Size: 16-Bit
Connectivity: CANbus, I2C, IrDA, LINbus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, Motor Control PWM, POR, PWM, QEI, WDT
Number of I/O: 85
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
Data Converters: A/D 24x10/12b
Oscillator Type: Internal
Supply Voltage: 3V ~ 3.6V
Family Name: DSPIC33FJ256MC710
Categories: Integrated Circuits (ICs)
Case / Package: 100-TQFP (14x14)
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Limited
Quantity per package: 90
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 37 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
16-bit 16BIT 256KB Embedded Microcontroller MCU - 685-DSPIC33FJ256MC710-I/PF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 256KB Embedded Microcontroller MCU
685-DSPIC33FJ256MC710-I/PF
16-bit 16BIT 256KB Embedded Microcontroller MCU 685-DSPIC33FJ256MC710-I/PF
IC MCU 16BIT 256KB FLASH 100TQFP Product overview: DSPIC33FJ256MC710-I/ PF from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-DSPIC33FJ256MC71 0-I/PF can be used for catalog matching and distributor lookup.

IC MCU 16BIT 256KB FLASH 100TQFP Product overview: DSPIC33FJ256MC710-I/PF from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-DSPIC33FJ256MC710-I/PF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - DSPIC33FJ256MC710-I/PF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
DSPIC33FJ256MC710-I/PF
Microcontrollers DSPIC33FJ256MC710-I/PF
dsPIC dsPIC™ 33F Microcontroller IC 16-Bit 40 MIPs 256KB (256K x 8) FLASH 100-TQFP (14x14)

dsPIC dsPIC™ 33F Microcontroller IC 16-Bit 40 MIPs 256KB (256K x 8) FLASH 100-TQFP (14x14)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - DSPIC33FJ256MC710-I/PF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
DSPIC33FJ256MC710-I/PF
Integrated Circuits (ICs) - Embedded - Microcontrollers DSPIC33FJ256MC710-I/PF
IC MCU 16BIT 256KB FLASH 100TQFP

IC MCU 16BIT 256KB FLASH 100TQFP

Supplier's Site
Microcontrollers DSPIC33FJ256MC710-I/PF
IC MCU 16BIT 256KB FLASH 100TQFP

IC MCU 16BIT 256KB FLASH 100TQFP

Supplier's Site Datasheet
Embedded - Microcontrollers - DSPIC33FJ256MC710-I/PF - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
DSPIC33FJ256MC710-I/PF
Embedded - Microcontrollers DSPIC33FJ256MC710-I/PF
IC MCU 16BIT 256KB FLASH 100TQFP

IC MCU 16BIT 256KB FLASH 100TQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 889903-DSPIC33FJ256MC710-I/PF 685-DSPIC33FJ256MC710-I/PF DSPIC33FJ256MC710-I/PF DSPIC33FJ256MC710-I/PF DSPIC33FJ256MC710-I/PF DSPIC33FJ256MC710-I/PF
Product Name Embedded - Embedded - Microcontrollers - DSPIC33FJ256MC710-I/PF 16-bit 16BIT 256KB Embedded Microcontroller MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit 16 Bit; 16-Bit
RAM 256 KB 30 KB 30 KB 30 KB 30 KB
ROM Type Flash; FLASH Flash; FLASH Flash; FLASH
Supply Voltage 3 to 3.6 volts 3 to 3.6 volts 3.6 volts 3 to 3.6 volts
I/O Ports 85 85 85
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 1769102 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 32 KB
ROM 128 KB
View Details
Embedded - Microcontrollers - ADUC841BCPZ62-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Embedded - Embedded - Microcontrollers - C164CILMCAFXUMA1 - 933004-C164CILMCAFXUMA1 - Win Source Electronics
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
ROM Type ROMLess; ROMless
View Details
7 suppliers