IC MCU 16BIT 64KB FLASH 64VQFN Product overview: DSPIC33FJ64MC706A-I/
Manufacturer: Microchip Technology
Win Source Part Number: 917683-DSPIC33FJ64MC
Series: dsPIC™ 33F
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: dsPIC series Microcontroller IC 16-Bit 40 MIPs 64KB (64K x 8) FLASH 64-VQFN (9x9)
Core Processor: dsPIC
Speed: 40 MIPs
Package: Tube
Package: 64-VFQFN Exposed Pad
Mounting: Surface Mount
Core Size: 16-Bit
Connectivity: CANbus, I2C, IrDA, LINbus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, Motor Control PWM, POR, PWM, QEI, WDT
Number of I/O: 53
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FLASH
Data Converters: A/D 16x10b/12b
Oscillator Type: Internal
Supply Voltage: 3V ~ 3.6V
Family Name: DSPIC33FJ64MC706
Categories: Integrated Circuits (ICs)
Case / Package: 64-VQFN (9x9)
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Quantity per package: 40
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
IC MCU 16BIT 64KB FLASH 64VQFN
IC MCU 16BIT 64KB FLASH 64VQFN
dsPIC dsPIC™ 33F Microcontroller IC 16-Bit 40 MIPs 64KB (64K x 8) FLASH 64-VQFN (9x9)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-DSPIC33FJ64MC706A-I/MR | 917683-DSPIC33FJ64MC706A-I/MR | DSPIC33FJ64MC706A-I/MR | DSPIC33FJ64MC706A-I/MR | DSPIC33FJ64MC706A-I/MR |
| Product Name | 16-bit 16BIT 64KB Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - DSPIC33FJ64MC706A-I/MR | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit |
| Clock Speed | 40 MHz | ||||
| RAM | 16 KB | 64 KB | 16 KB | 16 KB | |
| Supply Voltage | 3 to 3.6 volts | 3 to 3.6 volts | 3.6 volts | ||
| Serial Interface | CAN/I2C/SPI/UART |