Microchip Technology, Inc. Embedded - Embedded - Microcontrollers - DSPIC33FJ32MC204T-E/PT DSPIC33FJ32MC204T-E/PT

Description
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 979549-DSPIC33FJ32MC 204T-E/PT Mounting: SMD (SMT) Categories: Embedded - Microcontrollers Case / Package: TQFP Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant
Request a Quote
Description
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 979549-DSPIC33FJ32MC 204T-E/PT Mounting: SMD (SMT) Categories: Embedded - Microcontrollers Case / Package: TQFP Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - DSPIC33FJ32MC204T-E/PT - 979549-DSPIC33FJ32MC204T-E/PT - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - DSPIC33FJ32MC204T-E/PT
979549-DSPIC33FJ32MC204T-E/PT
Embedded - Embedded - Microcontrollers - DSPIC33FJ32MC204T-E/PT 979549-DSPIC33FJ32MC204T-E/PT
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 979549-DSPIC33FJ32MC 204T-E/PT Mounting: SMD (SMT) Categories: Embedded - Microcontrollers Case / Package: TQFP Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant

Manufacturer: Microchip Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 979549-DSPIC33FJ32MC204T-E/PT
Mounting: SMD (SMT)
Categories: Embedded - Microcontrollers
Case / Package: TQFP
Popularity: Low
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant

Buy Now
16-bit 32 KB 40 MHz 3.6V Embedded Microcontroller MCU - 685-DSPIC33FJ32MC204T-E/PT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 32 KB 40 MHz 3.6V Embedded Microcontroller MCU
685-DSPIC33FJ32MC204T-E/PT
16-bit 32 KB 40 MHz 3.6V Embedded Microcontroller MCU 685-DSPIC33FJ32MC204T-E/PT
16-bit MCU/DSC, 32 KB, 2048 Bytes, 40 MHz, 3 to 3.6V, TQFP-44, RoHS Product overview: DSPIC33FJ32MC204T-E/ PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 32 KB, 40 MHz, 3.6V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 32 KB, 40 MHz, 3.6V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-DSPIC33FJ32MC204 T-E/PT can be used for catalog matching and distributor lookup.

16-bit MCU/DSC, 32 KB, 2048 Bytes, 40 MHz, 3 to 3.6V, TQFP-44, RoHS Product overview: DSPIC33FJ32MC204T-E/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 32 KB, 40 MHz, 3.6V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 32 KB, 40 MHz, 3.6V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-DSPIC33FJ32MC204T-E/PT can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 979549-DSPIC33FJ32MC204T-E/PT 685-DSPIC33FJ32MC204T-E/PT
Product Name Embedded - Embedded - Microcontrollers - DSPIC33FJ32MC204T-E/PT 16-bit 32 KB 40 MHz 3.6V Embedded Microcontroller MCU
Data Bus 16 Bit 16 Bit
Unlock Full Specs
to access all available technical data

Similar Products

CC430F5137 16-Bit Ultra-Low-Power MCU, 32KB Flash, 4KB RAM, CC1101 Radio, AES-128, 12Bit ADC, USCI - CC430F5137IRGZ - Texas Instruments
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Features Watchdog Timer; DMA
View Details
3 suppliers
Microcontrollers - 1814784 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 256 KB
ROM 256 KB
View Details
Microcontrollers - C167CRLMHABXUMA2-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
Bits Other; A/D 16x10b
View Details
7 suppliers