Win Source Part Number: 1028880-DSPIC33FJ64G
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: dsPIC™ 33F
Core Processor: dsPIC
Speed: 40 MIPs
Package: Tray
Standard Package: 160
Mounting: SMD (SMT)
Core Size: 16-Bit
Connectivity: I2C, IrDA, LINbus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, QEI, POR, PWM, WDT
Number of I/O: 58
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FLASH
RAM Size: 8K x 8
Data Converters: A/D 16x10b
Oscillator Type: Internal
Package / Case: 64-TQFP
Supplier Device Package: 64-TQFP (10x10)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 3V ~ 3.6V
Alternative Parts (Cross-Reference): DSPIC30F5015-30I/PT;
ECCN: 3A991A2
Fake Threat In the Open Market: 68 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Microchip Technology
Other Names: DSPIC33FJ64GS406IPT
Base Product Number: DSPIC33FJ64GS406
IC MCU 16BIT 64KB FLASH 64TQFP Product overview: DSPIC33FJ64GS406-I/P
IC MCU 16BIT 64KB FLASH 64TQFP
IC MCU 16BIT 64KB FLASH 64TQFP
IC MCU 16BIT 64KB FLASH 64TQFP
dsPIC dsPIC™ 33F Microcontroller IC 16-Bit 40 MIPs 64KB (64K x 8) FLASH 64-TQFP (10x10)
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1028880-DSPIC33FJ64GS406-I/PT | 685-DSPIC33FJ64GS406-I/PT | DSPIC33FJ64GS406-I/PT | DSPIC33FJ64GS406-I/PT | DSPIC33FJ64GS406-I/PT | DSPIC33FJ64GS406-I/PT |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | 16-bit 16BIT 64KB Embedded Microcontroller MCU | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit; 16-Bit |
| RAM | 64 KB | 8 KB | 8 KB | 8 KB | 8 KB | |
| ROM Type | Flash; FLASH | Flash; FLASH | Flash; FLASH | |||
| Supply Voltage | 3 to 3.6 volts | 3 to 3.6 volts | 3 to 3.6 volts | 3.6 volts | ||
| I/O Ports | 58 | 58 | 58 |