IC MCU 16BIT 64KB FLASH 64VQFN Product overview: DSPIC33FJ64MC506A-H/
Manufacturer: Microchip Technology
Win Source Part Number: 1035470-DSPIC33FJ64M
Packaging: Tube/Rail
Core Processor: dsPIC
Number of I/O: 53
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FLASH
Data Converters: A/D 16x10b/12b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TA)
Case / Package: 64-QFN (9x9)
Speed(Frequency): 20 MIPS
Supply Voltage - Operating: 3 V to 3.6 V
Part Core Size: 16-Bit
Data RAM Size: 8K x 8
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
dsPIC Automotive, AEC-Q100, dsPIC™ 33F Microcontroller IC 16-Bit 20 MIPS 64KB (64K x 8) FLASH 64-VQFN (9x9)
IC MCU 16BIT 64KB FLASH 64VQFN
IC MCU 16BIT 64KB FLASH 64VQFN
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-DSPIC33FJ64MC506A-H/MR | 1035470-DSPIC33FJ64MC506A-H/MR | DSPIC33FJ64MC506A-H/MR | DSPIC33FJ64MC506A-H/MR | DSPIC33FJ64MC506A-H/MR |
| Product Name | 16-bit 16BIT 64KB Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - DSPIC33FJ64MC506A-H/MR | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit; 16-Bit |
| Clock Speed | 40 MHz | ||||
| RAM | 8 KB | 64 KB | 8 KB | 8 KB | |
| Supply Voltage | 3 to 3.6 volts | 3 to 3.6 volts | 3.6 volts | ||
| Serial Interface | CAN/I2C/SPI/UART |