Manufacturer: Microchip Technology
Win Source Part Number: 869811-DSPIC33FJ64GS
Series: Automotive, AEC-Q100, dsPIC™ 33F
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: dsPIC series Microcontroller IC 16-Bit 40 MIPs 64KB (64K x 8) FLASH 64-VQFN (9x9)
Core Processor: dsPIC
Speed: 40 MIPs
Package: Tube
Package: 64-VFQFN Exposed Pad
Mounting: Surface Mount
Core Size: 16-Bit
Connectivity: CANbus, I2C, IrDA, LINbus, SPI, UART/USART, USB
Peripherals: Brown-out Detect/Reset, DMA, QEI, POR, PWM, WDT
Number of I/O: 58
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FLASH
Data Converters: A/D 16x10b; D/A 1x10b
Oscillator Type: Internal
Supply Voltage: 3V ~ 3.6V
Family Name: DSPIC33FJ64GS606
Categories: Integrated Circuits (ICs)
Case / Package: 64-VQFN (9x9)
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Quantity per package: 40
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
IC MCU 16BIT 64KB FLASH 64VQFN Product overview: DSPIC33FJ64GS606-E/M
IC MCU 16BIT 64KB FLASH 64VQFN
dsPIC Automotive, AEC-Q100, dsPIC™ 33F Microcontroller IC 16-Bit 40 MIPs 64KB (64K x 8) FLASH 64-VQFN (9x9)
IC MCU 16BIT 64KB FLASH 64QFN
IC MCU 16BIT 64KB FLASH 64VQFN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Utmel Electronic Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 869811-DSPIC33FJ64GS606-E/MR | 685-DSPIC33FJ64GS606-E/MR | DSPIC33FJ64GS606-E/MR | DSPIC33FJ64GS606-E/MR | 536-DSPIC33FJ64GS606-E/MR | DSPIC33FJ64GS606-E/MR |
| Product Name | Embedded - Embedded - Microcontrollers - DSPIC33FJ64GS606-E/MR | 16-bit 16BIT 64KB Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | IC MCU 16BIT 64KB FLASH 64QFN | Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit; 16-Bit |
| RAM | 64 KB | 9 KB | 9 KB | 9 KB | 9 KB | |
| ROM Type | Flash; FLASH | Flash; FLASH | Flash | |||
| Supply Voltage | 3 to 3.6 volts | 3 to 3.6 volts | 3.6 volts | 3.3 volts | ||
| I/O Ports | 58 | 58 |