IC MCU 16BIT 64KB FLASH 100TQFP Product overview: DSPIC33FJ64GP310-I/P
Manufacturer: Microchip Technology
Win Source Part Number: 1318967-DSPIC33FJ64G
Category: Integrated Circuits (ICs)>Embedded>Micro
Packaging: Tray
Core Processor: dsPIC
Speed: 40 MIPs
Standard Package: 90
Mounting: Surface Mount
Core Size: 16-Bit
Connectivity: I2C, IrDA, LINbus, SPI, UART/USART
Peripherals: AC'97, Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O: 85
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FLASH
RAM Size: 16K x 8
Data Converters: A/D 32x10b/12b
Oscillator Type: Internal
Supplier Device Package: 100-TQFP (14x14)
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 100-TQFP
ECCN: 3A991A2
Fake Threat In the Open Market: 73
MSL Level: 3 (168 Hours)
Voltage - Supply (Vcc/Vdd): 3V ~ 3.6V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Base Product Number: DSPIC33FJ64GP310
RoHS Status: ROHS3 Compliant
dsPIC dsPIC™ 33F Microcontroller IC 16-Bit 40 MIPs 64KB (64K x 8) FLASH 100-TQFP (14x14)
IC MCU 16BIT 64KB FLASH 100TQFP
IC MCU 16BIT 64KB FLASH 100TQFP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-DSPIC33FJ64GP310-I/PF | 1318967-DSPIC33FJ64GP310-I/PF | DSPIC33FJ64GP310-I/PF | DSPIC33FJ64GP310-I/PF | DSPIC33FJ64GP310-I/PF |
| Product Name | 16-bit 16BIT 64KB Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | 16 Bit |
| Clock Speed | 40 MHz | ||||
| RAM | 16 KB | 64 KB | 16 KB | 16 KB | |
| Supply Voltage | 3 to 3.6 volts | 3 to 3.6 volts | 3.6 volts | ||
| Serial Interface | I2C/SPI/UART |