Microchip Technology, Inc. 16-bit 64KB 3.3V Embedded Microcontroller MCU DSPIC33FJ64GS606T-E/PT

Description
MCU 16-bit dsPIC RISC 64KB Flash 3.3V 64-Pin TQFP T/R Product overview: DSPIC33FJ64GS606T-E/ PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 64KB, 3.3V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 64KB, 3.3V, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-DSPIC33FJ64GS606 T-E/PT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MCU 16-bit dsPIC RISC 64KB Flash 3.3V 64-Pin TQFP T/R Product overview: DSPIC33FJ64GS606T-E/ PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 64KB, 3.3V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 64KB, 3.3V, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-DSPIC33FJ64GS606 T-E/PT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
16-bit 64KB 3.3V Embedded Microcontroller MCU - 685-DSPIC33FJ64GS606T-E/PT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 64KB 3.3V Embedded Microcontroller MCU
685-DSPIC33FJ64GS606T-E/PT
16-bit 64KB 3.3V Embedded Microcontroller MCU 685-DSPIC33FJ64GS606T-E/PT
MCU 16-bit dsPIC RISC 64KB Flash 3.3V 64-Pin TQFP T/R Product overview: DSPIC33FJ64GS606T-E/ PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 64KB, 3.3V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 64KB, 3.3V, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-DSPIC33FJ64GS606 T-E/PT can be used for catalog matching and distributor lookup.

MCU 16-bit dsPIC RISC 64KB Flash 3.3V 64-Pin TQFP T/R Product overview: DSPIC33FJ64GS606T-E/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 64KB, 3.3V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 64KB, 3.3V, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-DSPIC33FJ64GS606T-E/PT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - DSPIC33FJ64GS606T-E/PT - 970801-DSPIC33FJ64GS606T-E/PT - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - DSPIC33FJ64GS606T-E/PT
970801-DSPIC33FJ64GS606T-E/PT
Embedded - Embedded - Microcontrollers - DSPIC33FJ64GS606T-E/PT 970801-DSPIC33FJ64GS606T-E/PT
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 970801-DSPIC33FJ64GS 606T-E/PT Mounting: SMD (SMT) Categories: Embedded - Microcontrollers Case / Package: TQFP Popularity: Low Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant

Manufacturer: Microchip Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 970801-DSPIC33FJ64GS606T-E/PT
Mounting: SMD (SMT)
Categories: Embedded - Microcontrollers
Case / Package: TQFP
Popularity: Low
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-DSPIC33FJ64GS606T-E/PT 970801-DSPIC33FJ64GS606T-E/PT
Product Name 16-bit 64KB 3.3V Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - DSPIC33FJ64GS606T-E/PT
Data Bus 16 Bit 16 Bit
Clock Speed 40 MHz
RAM 9 KB
Supply Voltage 3 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C164CL8RMCAKXQMA2 - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers
Microcontrollers - 428468 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
Application Specific Microcontrollers - DP8420AVX-25 - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Active
Supply Voltage 4.5 to 5.5 volts
Package Type Other; 68-LCC (J-Lead)
View Details