IC MCU 16BIT 64KB FLASH 64VQFN Product overview: DSPIC33FJ64GS606-50I
IC MCU 16BIT 64KB FLASH 64VQFN
dsPIC dsPIC™ 33F Microcontroller IC 16-Bit 50 MIPs 64KB (64K x 8) FLASH 64-VQFN (9x9)
IC MCU 16BIT 64KB FLASH 64VQFN
| ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-DSPIC33FJ64GS606-50I/MR | DSPIC33FJ64GS606-50I/MR | DSPIC33FJ64GS606-50I/MR | DSPIC33FJ64GS606-50I/MR |
| Product Name | 16-bit 16BIT 64KB Embedded Microcontroller MCU | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | 16 Bit |
| Clock Speed | 40 MHz | |||
| RAM | 9 KB | 9 KB | 9 KB | |
| Supply Voltage | 3 to 3.6 volts | 3.6 volts | ||
| Serial Interface | CAN/I2C/SPI/UART |