Microchip Technology, Inc. Microcontrollers and Processors EEC1005

Description
EEC1005 is a generic, easily configurable, True Universal Backplane Management (UBM) device that can be used on hard drive backplanes to provide complete storage enclosure management and reporting to computing host systems using industry standard communication protocols. EEC1005 supports a variety of host interfaces to accommodate SAS/SATS/NVMe backplane. The SFF-8654 slimline connector (Host facing Connector) can be used to route SAS signals in which case the HBA will manage SAS/SATA drives, the same connector protocol (physically a different connector) can be used to route PCIe signals in which case the HBA will manage NVME drives. In both cases UBM will be used as management protocol with support of SGPIO as well on SAS Slimline (Configuration dependent).The device supports using U.2 and U.3 Drive facing Connectors. EEC1005 also supports Multiple Backplanes on a single chassis. EEC1005 supports 2 or 3 LED IBPI blinking patterns for up to 16 drives. Customized LED blink pattern can also be programmed through the FRU. The EEC1005 has a secure boot loader that authenticates and decrypts the Flash boot image (UBM application) using the AES-256, ECDSA P-256, SHA-256 cryptographic hardware accelerators. EEC1005 hardware accelerators support 128-bit and 256-bit AES encryption, ECDSA and EC_KCDSA signing algorithms, 1024-bits to 4096-bits RSA and Elliptic asymmetric public key algorithms, and a True Random Number Generator (TRNG). Additionally, the device offers lockable OTP storage for private keys and IDs. EEC1005 is available in 84 pin and 144 pin WFBGA packages Additional Features Complete Universal Storage Backplane Management Processor Supports I2C communication to Baseboard Management Controller Up to 8 I2C ports for UBM and BMC host interfaces SFF-8485 Support Secure Boot Supports Storage LED Management as per SFF-8489 IBPI specifications by default Scalable solution for up to 16 hard drives on a single device Supports multiple backplanes on a single chassis Support for NVME Hot Plug and Power Disable Configurable interfaces using a single analog pin for Host interface (SGPIO vs UBM)
Datasheet
Description
EEC1005 is a generic, easily configurable, True Universal Backplane Management (UBM) device that can be used on hard drive backplanes to provide complete storage enclosure management and reporting to computing host systems using industry standard communication protocols. EEC1005 supports a variety of host interfaces to accommodate SAS/SATS/NVMe backplane. The SFF-8654 slimline connector (Host facing Connector) can be used to route SAS signals in which case the HBA will manage SAS/SATA drives, the same connector protocol (physically a different connector) can be used to route PCIe signals in which case the HBA will manage NVME drives. In both cases UBM will be used as management protocol with support of SGPIO as well on SAS Slimline (Configuration dependent).The device supports using U.2 and U.3 Drive facing Connectors. EEC1005 also supports Multiple Backplanes on a single chassis. EEC1005 supports 2 or 3 LED IBPI blinking patterns for up to 16 drives. Customized LED blink pattern can also be programmed through the FRU. The EEC1005 has a secure boot loader that authenticates and decrypts the Flash boot image (UBM application) using the AES-256, ECDSA P-256, SHA-256 cryptographic hardware accelerators. EEC1005 hardware accelerators support 128-bit and 256-bit AES encryption, ECDSA and EC_KCDSA signing algorithms, 1024-bits to 4096-bits RSA and Elliptic asymmetric public key algorithms, and a True Random Number Generator (TRNG). Additionally, the device offers lockable OTP storage for private keys and IDs. EEC1005 is available in 84 pin and 144 pin WFBGA packages Additional Features Complete Universal Storage Backplane Management Processor Supports I2C communication to Baseboard Management Controller Up to 8 I2C ports for UBM and BMC host interfaces SFF-8485 Support Secure Boot Supports Storage LED Management as per SFF-8489 IBPI specifications by default Scalable solution for up to 16 hard drives on a single device Supports multiple backplanes on a single chassis Support for NVME Hot Plug and Power Disable Configurable interfaces using a single analog pin for Host interface (SGPIO vs UBM)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers and Processors - EEC1005 - Microchip Technology, Inc.
Chandler, AZ, United States
Microcontrollers and Processors
EEC1005
Microcontrollers and Processors EEC1005
EEC1005 is a generic, easily configurable, True Universal Backplane Management (UBM) device that can be used on hard drive backplanes to provide complete storage enclosure management and reporting to computing host systems using industry standard communication protocols. EEC1005 supports a variety of host interfaces to accommodate SAS/SATS/NVMe backplane. The SFF-8654 slimline connector (Host facing Connector) can be used to route SAS signals in which case the HBA will manage SAS/SATA drives, the same connector protocol (physically a different connector) can be used to route PCIe signals in which case the HBA will manage NVME drives. In both cases UBM will be used as management protocol with support of SGPIO as well on SAS Slimline (Configuration dependent).The device supports using U.2 and U.3 Drive facing Connectors. EEC1005 also supports Multiple Backplanes on a single chassis. EEC1005 supports 2 or 3 LED IBPI blinking patterns for up to 16 drives. Customized LED blink pattern can also be programmed through the FRU. The EEC1005 has a secure boot loader that authenticates and decrypts the Flash boot image (UBM application) using the AES-256, ECDSA P-256, SHA-256 cryptographic hardware accelerators. EEC1005 hardware accelerators support 128-bit and 256-bit AES encryption, ECDSA and EC_KCDSA signing algorithms, 1024-bits to 4096-bits RSA and Elliptic asymmetric public key algorithms, and a True Random Number Generator (TRNG). Additionally, the device offers lockable OTP storage for private keys and IDs. EEC1005 is available in 84 pin and 144 pin WFBGA packages Additional Features Complete Universal Storage Backplane Management Processor Supports I2C communication to Baseboard Management Controller Up to 8 I2C ports for UBM and BMC host interfaces SFF-8485 Support Secure Boot Supports Storage LED Management as per SFF-8489 IBPI specifications by default Scalable solution for up to 16 hard drives on a single device Supports multiple backplanes on a single chassis Support for NVME Hot Plug and Power Disable Configurable interfaces using a single analog pin for Host interface (SGPIO vs UBM)

EEC1005 is a generic, easily configurable, True Universal Backplane Management (UBM) device that can be used on hard drive backplanes to provide complete storage enclosure management and reporting to computing host systems using industry standard communication protocols.

EEC1005 supports a variety of host interfaces to accommodate SAS/SATS/NVMe backplane. The SFF-8654 slimline connector (Host facing Connector) can be used to route SAS signals in which case the HBA will manage SAS/SATA drives, the same connector protocol (physically a different connector) can be used to route PCIe signals in which case the HBA will manage NVME drives. In both cases UBM will be used as management protocol with support of SGPIO as well on SAS Slimline (Configuration dependent).The device supports using U.2 and U.3 Drive facing Connectors. EEC1005 also supports Multiple Backplanes on a single chassis.

EEC1005 supports 2 or 3 LED IBPI blinking patterns for up to 16 drives. Customized LED blink pattern can also be programmed through the FRU.

The EEC1005 has a secure boot loader that authenticates and decrypts the Flash boot image (UBM application) using the AES-256, ECDSA P-256, SHA-256 cryptographic hardware accelerators. EEC1005 hardware accelerators support 128-bit and 256-bit AES encryption, ECDSA and EC_KCDSA signing algorithms, 1024-bits to 4096-bits RSA and Elliptic asymmetric public key algorithms, and a True Random Number Generator (TRNG). Additionally, the device offers lockable OTP storage for private keys and IDs.

EEC1005 is available in 84 pin and 144 pin WFBGA packages

Additional Features

  • Complete Universal Storage Backplane Management Processor
  • Supports I2C communication to Baseboard Management Controller
  • Up to 8 I2C ports for UBM and BMC host interfaces
  • SFF-8485 Support
  • Secure Boot
  • Supports Storage LED Management as per SFF-8489 IBPI specifications by default
  • Scalable solution for up to 16 hard drives on a single device
  • Supports multiple backplanes on a single chassis
  • Support for NVME Hot Plug and Power Disable
  • Configurable interfaces using a single analog pin for Host interface (SGPIO vs UBM)
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Microcontrollers (MCU)
Product Number EEC1005
Product Name Microcontrollers and Processors
Clock Speed 48 MHz
Bits Other; 10-bit
Number 5
RAM 250 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC848BS62-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428474 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details