IC MCU 16BIT 64KB FLASH 44TQFP Product overview: DSPIC33FJ64GP804T-I/
Manufacturer: Microchip Technology
Win Source Part Number: 773582-DSPIC33FJ64GP
Series: dsPIC 33F
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: dsPIC
Speed: 40 MIPs
Package: 44-TQFP
Core Size: 16-Bit
Connectivity: CAN, I2C, IrDA, LIN, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DCI, DMA, I2S, POR, PWM, WDT
Number of I/O: 35
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FLASH
RAM Size: 16K x 8
Data Converters: A/D 13x10b/12b, D/A 2x16b
Oscillator Type: Internal
Supply Voltage: 3 V ~ 3.6 V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 44-TQFP (10x10)
Alternative Parts (Cross-Reference): DSPIC33FJ64GP804-I/P
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
dsPIC dsPIC™ 33F Microcontroller IC 16-Bit 40 MIPs 64KB (64K x 8) FLASH 44-TQFP (10x10)
IC MCU 16BIT 64KB FLASH 44TQFP
IC MCU 16BIT 64KB FLASH 44TQFP
IC MCU 16BIT 64KB FLASH 44TQFP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-DSPIC33FJ64GP804T-I/PT | 773582-DSPIC33FJ64GP804T-I/PT | DSPIC33FJ64GP804T-I/PT | DSPIC33FJ64GP804T-I/PT | DSPIC33FJ64GP804T-I/PT | DSPIC33FJ64GP804T-I/PT |
| Product Name | 16-bit 16BIT 64KB Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - DSPIC33FJ64GP804T-I/PT | Microcontrollers | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit |
| Clock Speed | 40 MHz | |||||
| RAM | 16 KB | 64 KB | 16 KB | 16 KB | 16 KB | |
| Supply Voltage | 3 to 3.6 volts | 3 to 3.6 volts | 3 to 3.6 volts | 3.6 volts | ||
| Serial Interface | CAN/I2C/SPI/UART |