IC MCU 16BIT 32KB FLASH 28SPDIP
IC MCU 16BIT 32KB FLASH 28SPDIP
dsPIC dsPIC™ 33F Microcontroller IC 16-Bit 16 MIPs 32KB (11K x 24) FLASH 28-SPDIP
| Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | DSPIC33FJ32GP102-I/SP | DSPIC33FJ32GP102-I/SP | DSPIC33FJ32GP102-I/SP |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit |
| Life Cycle Stage | Active | Active | |
| RAM | 1 KB | 1 KB | |
| ROM Type | Flash; FLASH |