IC MCU 16BIT 32KB FLASH 100TQFP Product overview: DSPIC33FJ32GS610-50I
Manufacturer: Microchip Technology
Win Source Part Number: 1318985-DSPIC33FJ32G
Category: Integrated Circuits (ICs)>Embedded>Micro
Packaging: Tray
Core Processor: dsPIC
Speed: 50 MIPs
Standard Package: 90
Mounting: Surface Mount
Core Size: 16-Bit
Connectivity: I2C, IrDA, LINbus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, QEI, POR, PWM, WDT
Number of I/O: 85
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
RAM Size: 4K x 8
Data Converters: A/D 24x10b; D/A 1x10b
Oscillator Type: Internal
Supplier Device Package: 100-TQFP (14x14)
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 100-TQFP
ECCN: 3A991A2
Fake Threat In the Open Market: 67
MSL Level: 3 (168 Hours)
Voltage - Supply (Vcc/Vdd): 3V ~ 3.6V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: DSPIC33FJ32GS61050IP
Base Product Number: DSPIC33FJ32GS610
RoHS Status: ROHS3 Compliant
IC MCU 16BIT 32KB FLASH 100TQFP
IC MCU 16BIT 32KB FLASH 100TQFP
dsPIC dsPIC™ 33F Microcontroller IC 16-Bit 50 MIPs 32KB (32K x 8) FLASH 100-TQFP (14x14)
IC MCU 16BIT 32KB FLASH 100TQFP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-DSPIC33FJ32GS610-50I/PF | 1318985-DSPIC33FJ32GS610-50I/PF | DSPIC33FJ32GS610-50I/PF | DSPIC33FJ32GS610-50I/PF | DSPIC33FJ32GS610-50I/PF | DSPIC33FJ32GS610-50I/PF |
| Product Name | 16-bit 16BIT 32KB Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit |
| Clock Speed | 40 MHz | |||||
| RAM | 4 KB | 32 KB | 4 KB | 4 KB | 4 KB | |
| Supply Voltage | 3 to 3.6 volts | 3 to 3.6 volts | 3 to 3.6 volts | 3.6 volts | ||
| Package Type | Other; Tray | QFP; TQFP; Other; 100-TQFP | QFP; Other; 100-TQFP | TQFP; Other; 100-TQFP | QFP; TQFP; Other; 100-TQFP |