Microchip Technology, Inc. Embedded - Embedded - Microcontrollers - DSPIC33FJ32GP202-E/MM DSPIC33FJ32GP202-E/MM

Description
Manufacturer: Microchip Technology Win Source Part Number: 1169951-DSPIC33FJ32G P202-E/MM Series: dsPIC 33F Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TA) Core Processor: dsPIC Speed: 40 MIPs Package: 28-VQFN Exposed Pad Core Size: 16-Bit Connectivity: I2C, IrDA, LIN, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DCI, DMA, I2S, POR, PWM, WDT Number of I/O: 21 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH RAM Size: 2K x 8 Data Converters: A/D 10x10b/12b Oscillator Type: Internal Supply Voltage: 3 V ~ 3.6 V Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.microchip.com Manufacturer Package: 28-QFN-S (6x6) Alternative Parts (Cross-Reference): DSPIC33FJ32GP202T-E/ MM; DSPIC33FJ32GP202-E/S S; DSPIC33FJ32GP202-I/M M; Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1169951-DSPIC33FJ32G P202-E/MM Series: dsPIC 33F Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TA) Core Processor: dsPIC Speed: 40 MIPs Package: 28-VQFN Exposed Pad Core Size: 16-Bit Connectivity: I2C, IrDA, LIN, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DCI, DMA, I2S, POR, PWM, WDT Number of I/O: 21 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH RAM Size: 2K x 8 Data Converters: A/D 10x10b/12b Oscillator Type: Internal Supply Voltage: 3 V ~ 3.6 V Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.microchip.com Manufacturer Package: 28-QFN-S (6x6) Alternative Parts (Cross-Reference): DSPIC33FJ32GP202T-E/ MM; DSPIC33FJ32GP202-E/S S; DSPIC33FJ32GP202-I/M M; Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - DSPIC33FJ32GP202-E/MM - 1169951-DSPIC33FJ32GP202-E/MM - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - DSPIC33FJ32GP202-E/MM
1169951-DSPIC33FJ32GP202-E/MM
Embedded - Embedded - Microcontrollers - DSPIC33FJ32GP202-E/MM 1169951-DSPIC33FJ32GP202-E/MM
Manufacturer: Microchip Technology Win Source Part Number: 1169951-DSPIC33FJ32G P202-E/MM Series: dsPIC 33F Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TA) Core Processor: dsPIC Speed: 40 MIPs Package: 28-VQFN Exposed Pad Core Size: 16-Bit Connectivity: I2C, IrDA, LIN, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DCI, DMA, I2S, POR, PWM, WDT Number of I/O: 21 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH RAM Size: 2K x 8 Data Converters: A/D 10x10b/12b Oscillator Type: Internal Supply Voltage: 3 V ~ 3.6 V Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.microchip.com Manufacturer Package: 28-QFN-S (6x6) Alternative Parts (Cross-Reference): DSPIC33FJ32GP202T-E/ MM; DSPIC33FJ32GP202-E/S S; DSPIC33FJ32GP202-I/M M; Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 1169951-DSPIC33FJ32GP202-E/MM
Series: dsPIC 33F
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C (TA)
Core Processor: dsPIC
Speed: 40 MIPs
Package: 28-VQFN Exposed Pad
Core Size: 16-Bit
Connectivity: I2C, IrDA, LIN, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DCI, DMA, I2S, POR, PWM, WDT
Number of I/O: 21
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
RAM Size: 2K x 8
Data Converters: A/D 10x10b/12b
Oscillator Type: Internal
Supply Voltage: 3 V ~ 3.6 V
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.microchip.com
Manufacturer Package: 28-QFN-S (6x6)
Alternative Parts (Cross-Reference): DSPIC33FJ32GP202T-E/MM; DSPIC33FJ32GP202-E/SS; DSPIC33FJ32GP202-I/MM;
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
16-bit 16BIT 32KB Embedded Microcontroller MCU - 685-DSPIC33FJ32GP202-E/MM - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 32KB Embedded Microcontroller MCU
685-DSPIC33FJ32GP202-E/MM
16-bit 16BIT 32KB Embedded Microcontroller MCU 685-DSPIC33FJ32GP202-E/MM
IC MCU 16BIT 32KB FLASH 28QFN Product overview: DSPIC33FJ32GP202-E/M M from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-DSPIC33FJ32GP202 -E/MM can be used for catalog matching and distributor lookup.

IC MCU 16BIT 32KB FLASH 28QFN Product overview: DSPIC33FJ32GP202-E/MM from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-DSPIC33FJ32GP202-E/MM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - DSPIC33FJ32GP202-E/MM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
DSPIC33FJ32GP202-E/MM
Microcontrollers DSPIC33FJ32GP202-E/MM
dsPIC Automotive, AEC-Q100, dsPIC™ 33F Microcontroller IC 16-Bit 40 MIPs 32KB (32K x 8) FLASH 28-QFN-S (6x6)

dsPIC Automotive, AEC-Q100, dsPIC™ 33F Microcontroller IC 16-Bit 40 MIPs 32KB (32K x 8) FLASH 28-QFN-S (6x6)

Buy Now Datasheet
IC MCU 16BIT 32KB FLASH 28QFN - 536-DSPIC33FJ32GP202-E/MM - Utmel Electronic Limited
Hong Kong, China
IC MCU 16BIT 32KB FLASH 28QFN
536-DSPIC33FJ32GP202-E/MM
IC MCU 16BIT 32KB FLASH 28QFN 536-DSPIC33FJ32GP202-E/MM
IC MCU 16BIT 32KB FLASH 28QFN

IC MCU 16BIT 32KB FLASH 28QFN

Supplier's Site
Embedded - Microcontrollers - DSPIC33FJ32GP202-E/MM - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
DSPIC33FJ32GP202-E/MM
Embedded - Microcontrollers DSPIC33FJ32GP202-E/MM
IC MCU 16BIT 32KB FLASH 28QFN

IC MCU 16BIT 32KB FLASH 28QFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - DSPIC33FJ32GP202-E/MM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
DSPIC33FJ32GP202-E/MM
Integrated Circuits (ICs) - Embedded - Microcontrollers DSPIC33FJ32GP202-E/MM
IC MCU 16BIT 32KB FLASH 28QFN

IC MCU 16BIT 32KB FLASH 28QFN

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Utmel Electronic Limited Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1169951-DSPIC33FJ32GP202-E/MM 685-DSPIC33FJ32GP202-E/MM DSPIC33FJ32GP202-E/MM 536-DSPIC33FJ32GP202-E/MM DSPIC33FJ32GP202-E/MM DSPIC33FJ32GP202-E/MM
Product Name Embedded - Embedded - Microcontrollers - DSPIC33FJ32GP202-E/MM 16-bit 16BIT 32KB Embedded Microcontroller MCU Microcontrollers IC MCU 16BIT 32KB FLASH 28QFN Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit; 16-Bit 16 Bit
RAM 32 KB 2 KB 2 KB 2 KB 2 KB
ROM Type Flash; FLASH Flash Flash; FLASH
Supply Voltage 3 to 3.6 volts 3 to 3.6 volts 3.3 volts 3.6 volts
I/O Ports 21 21
Unlock Full Specs
to access all available technical data

Similar Products

Embedded Microcontroller MCU - 879-BCM43143KMLG - ERSAELECTRONICS PTE. LTD.
Specs
Serial Interface I2C, I2S, SPI, UART
Package Type Other; Tray
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
 - 6802/BQAJC - Rochester Electronics
Rochester Electronics
Specs
Life Cycle Stage Rochester Active
Package Type CDIP; Other; SBCDIP40
View Details
Microcontrollers - 1581958 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 32 KB
Package Type QFP; Other; LQFP
View Details
Microcontrollers - 296-F2800135PMRTR-ND - DigiKey
Specs
Data Bus 32 Bit
Clock Speed 120 MHz
Bits Other; A/D 21x12b SAR; D/A 8x12b
View Details
3 suppliers