MCU&DSP 64K Flash 16K RAM Motor TQFP64
IC MCU 16BIT 64KB FLASH 64TQFP Product overview: DSPIC33FJ64MC706A-I/
Manufacturer: Microchip Technology
Win Source Part Number: 869814-DSPIC33FJ64MC
Series: dsPIC™ 33F
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: dsPIC series Microcontroller IC 16-Bit 40 MIPs 64KB (64K x 8) FLASH 64-TQFP (10x10)
Core Processor: dsPIC
Speed: 40 MIPs
Package: Tray
Package: 64-TQFP
Mounting: Surface Mount
Core Size: 16-Bit
Connectivity: CANbus, I2C, IrDA, LINbus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, Motor Control PWM, POR, PWM, QEI, WDT
Number of I/O: 53
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FLASH
Data Converters: A/D 16x10b/12b
Oscillator Type: Internal
Supply Voltage: 3V ~ 3.6V
Family Name: DSPIC33FJ64MC706
Categories: Integrated Circuits (ICs)
Case / Package: 64-TQFP (10x10)
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Quantity per package: 160
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 3 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
dsPIC dsPIC™ 33F Microcontroller IC 16-Bit 40 MIPs 64KB (64K x 8) FLASH 64-TQFP (10x10)
IC MCU 16BIT 64KB FLASH 64TQFP
IC MCU 16BIT 64KB FLASH 64TQFP
IC MCU 16BIT 64KB FLASH 64TQFP
| RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 9126700 | 685-DSPIC33FJ64MC706A-I/PT | 869814-DSPIC33FJ64MC706A-I/PT | DSPIC33FJ64MC706A-I/PT | DSPIC33FJ64MC706A-I/PT | DSPIC33FJ64MC706A-I/PT | DSPIC33FJ64MC706A-I/PT |
| Product Name | Microcontrollers | 16-bit 16BIT 64KB Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - DSPIC33FJ64MC706A-I/PT | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 16 Bit; 16bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit |
| RAM | 16 KB | 16 KB | 64 KB | 16 KB | 16 KB | 16 KB | |
| ROM | 64 KB | ||||||
| Package Type | QFP; TQFP; Other; Tqfp | Other; Tray | QFP; TQFP; Other; 64-TQFP (10x10) | QFP; TQFP; Other; 64-TQFP | QFP; Other; 64-TQFP | TQFP; Other; 64-TQFP | |
| Pin Count | 64 |