Microchip Technology, Inc. Embedded - Embedded - Microcontrollers - DSPIC33FJ32MC204T-I/PT DSPIC33FJ32MC204T-I/PT

Description
Manufacturer: Microchip Technology Win Source Part Number: 714131-DSPIC33FJ32MC 204T-I/PT Packaging: Reel Mounting Style: SMD Core Processor: dsPIC Speed: 40 MIPs Connectivity: I2C, IrDA, LINbus, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, Motor Control PWM, POR, PWM, QEI, WDT Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH Data Converters: A/D 9x10b/12b Supply Voltage: 3V ~ 3.6V Categories: Integrated Circuits Supplier Device Package: 44-TQFP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 44-TQFP Alternative Parts (Cross-Reference): DSPIC33FJ32MC204T-I/ ML; DSPIC33FJ32MC204-I/P T; DSPIC33FJ32MC204-I/M L; Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Family Part Number: DSPIC33FJ32MC204 Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Data Bus Width: 16-Bit The number of I/O: 35 Date RAM Size: 2K x 8
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 714131-DSPIC33FJ32MC 204T-I/PT Packaging: Reel Mounting Style: SMD Core Processor: dsPIC Speed: 40 MIPs Connectivity: I2C, IrDA, LINbus, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, Motor Control PWM, POR, PWM, QEI, WDT Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH Data Converters: A/D 9x10b/12b Supply Voltage: 3V ~ 3.6V Categories: Integrated Circuits Supplier Device Package: 44-TQFP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 44-TQFP Alternative Parts (Cross-Reference): DSPIC33FJ32MC204T-I/ ML; DSPIC33FJ32MC204-I/P T; DSPIC33FJ32MC204-I/M L; Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Family Part Number: DSPIC33FJ32MC204 Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Data Bus Width: 16-Bit The number of I/O: 35 Date RAM Size: 2K x 8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - DSPIC33FJ32MC204T-I/PT - 714131-DSPIC33FJ32MC204T-I/PT - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - DSPIC33FJ32MC204T-I/PT
714131-DSPIC33FJ32MC204T-I/PT
Embedded - Embedded - Microcontrollers - DSPIC33FJ32MC204T-I/PT 714131-DSPIC33FJ32MC204T-I/PT
Manufacturer: Microchip Technology Win Source Part Number: 714131-DSPIC33FJ32MC 204T-I/PT Packaging: Reel Mounting Style: SMD Core Processor: dsPIC Speed: 40 MIPs Connectivity: I2C, IrDA, LINbus, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, Motor Control PWM, POR, PWM, QEI, WDT Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH Data Converters: A/D 9x10b/12b Supply Voltage: 3V ~ 3.6V Categories: Integrated Circuits Supplier Device Package: 44-TQFP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 44-TQFP Alternative Parts (Cross-Reference): DSPIC33FJ32MC204T-I/ ML; DSPIC33FJ32MC204-I/P T; DSPIC33FJ32MC204-I/M L; Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Family Part Number: DSPIC33FJ32MC204 Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Data Bus Width: 16-Bit The number of I/O: 35 Date RAM Size: 2K x 8

Manufacturer: Microchip Technology
Win Source Part Number: 714131-DSPIC33FJ32MC204T-I/PT
Packaging: Reel
Mounting Style: SMD
Core Processor: dsPIC
Speed: 40 MIPs
Connectivity: I2C, IrDA, LINbus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, Motor Control PWM, POR, PWM, QEI, WDT
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
Data Converters: A/D 9x10b/12b
Supply Voltage: 3V ~ 3.6V
Categories: Integrated Circuits
Supplier Device Package: 44-TQFP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 44-TQFP
Alternative Parts (Cross-Reference): DSPIC33FJ32MC204T-I/ML; DSPIC33FJ32MC204-I/PT; DSPIC33FJ32MC204-I/ML;
Popularity: Low
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Family Part Number: DSPIC33FJ32MC204
Manufacturer Pack Quantity: 1
MSL Level: 3 (168 Hours)
Data Bus Width: 16-Bit
The number of I/O: 35
Date RAM Size: 2K x 8

Buy Now Datasheet
Singapore, Singapore
16-bit 16BIT 32KB Embedded Microcontroller MCU
685-DSPIC33FJ32MC204T-I/PT
16-bit 16BIT 32KB Embedded Microcontroller MCU 685-DSPIC33FJ32MC204T-I/PT
IC MCU 16BIT 32KB FLASH 44TQFP Product overview: DSPIC33FJ32MC204T-I/ PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-DSPIC33FJ32MC204 T-I/PT can be used for catalog matching and distributor lookup.

IC MCU 16BIT 32KB FLASH 44TQFP Product overview: DSPIC33FJ32MC204T-I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-DSPIC33FJ32MC204T-I/PT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - DSPIC33FJ32MC204T-I/PT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
DSPIC33FJ32MC204T-I/PT
Integrated Circuits (ICs) - Embedded - Microcontrollers DSPIC33FJ32MC204T-I/PT
IC MCU 16BIT 32KB FLASH 44TQFP

IC MCU 16BIT 32KB FLASH 44TQFP

Supplier's Site
Microcontrollers - DSPIC33FJ32MC204T-I/PT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
DSPIC33FJ32MC204T-I/PT
Microcontrollers DSPIC33FJ32MC204T-I/PT
dsPIC dsPIC™ 33F Microcontroller IC 16-Bit 40 MIPs 32KB (32K x 8) FLASH 44-TQFP (10x10)

dsPIC dsPIC™ 33F Microcontroller IC 16-Bit 40 MIPs 32KB (32K x 8) FLASH 44-TQFP (10x10)

Buy Now Datasheet
Microcontrollers DSPIC33FJ32MC204T-I/PT
IC MCU 16BIT 32KB FLASH 44TQFP

IC MCU 16BIT 32KB FLASH 44TQFP

Supplier's Site Datasheet
Shenzhen, China
Embedded - Microcontrollers
DSPIC33FJ32MC204T-I/PT
Embedded - Microcontrollers DSPIC33FJ32MC204T-I/PT
IC MCU 16BIT 32KB FLASH 44TQFP

IC MCU 16BIT 32KB FLASH 44TQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. ODG (Origin Data Global) Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 714131-DSPIC33FJ32MC204T-I/PT 685-DSPIC33FJ32MC204T-I/PT DSPIC33FJ32MC204T-I/PT DSPIC33FJ32MC204T-I/PT DSPIC33FJ32MC204T-I/PT DSPIC33FJ32MC204T-I/PT
Product Name Embedded - Embedded - Microcontrollers - DSPIC33FJ32MC204T-I/PT 16-bit 16BIT 32KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Microcontrollers Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit; 16-Bit
RAM 32 KB 2 KB 2 KB 2 KB 2 KB
ROM Type Flash; FLASH Flash; FLASH Flash; FLASH
Supply Voltage 3 to 3.6 volts 3 to 3.6 volts 3.6 volts 3 to 3.6 volts
I/O Ports 35 35 35
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C167CSL33MCAKXUMA2-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 33 MHz
Bits Other; A/D 24x10b
View Details
4 suppliers
Embedded - Microcontrollers - ADUC847BS8-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428482 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details