EMBEDDED CONTROLLER, 416KB SRAM,
EMBEDDED CONTROLLER, 416KB SRAM,
EMBEDDED CONTROLLER, 416KB SRAM,
EMBEDDED CONTROLLER, 416KB SRAM,
EMBEDDED CONTROLLER, 416KB SRAM,
EMBEDDED CONTROLLER, 416KB SRAM
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 150-EEC1727-I/2GW-TR-ND | EEC1727-I/2GW-TR | EEC1727-I/2GW-TR | EEC1727-I/2GW-TR |
| Product Name | Application Specific Microcontrollers | Embedded - Microcontrollers - Application Specific | Application Specific Microcontrollers | Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers |
| RAM | 416 KB | |||
| ROM Type | OTP | |||
| Supply Voltage | 3.13 to 3.46 volts | 3.13 to 3.46 volts | 3.46 to 3.13 volts | |
| Serial Interface | SPI; UART | I²C; SPI; UART; I²C, PWM, SMBus, SPI, UART | ||
| Package Type | Other; 68-WFBGA | BGA; Other; 68-WFBGA |