Microchip Technology, Inc. Embedded - Embedded - Microcontrollers - DSPIC33FJ64MC204T-E/PT DSPIC33FJ64MC204T-E/PT

Description
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1008031-DSPIC33FJ64M C204T-E/PT Mounting: SMD (SMT) Categories: Embedded - Microcontrollers Case / Package: TQFP Alternative Parts (Cross-Reference): DSPIC33FJ64MC204T-E/ PTDSPIC33FJ64MC204T- EPT; Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant
Request a Quote
Description
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1008031-DSPIC33FJ64M C204T-E/PT Mounting: SMD (SMT) Categories: Embedded - Microcontrollers Case / Package: TQFP Alternative Parts (Cross-Reference): DSPIC33FJ64MC204T-E/ PTDSPIC33FJ64MC204T- EPT; Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - DSPIC33FJ64MC204T-E/PT - 1008031-DSPIC33FJ64MC204T-E/PT - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - DSPIC33FJ64MC204T-E/PT
1008031-DSPIC33FJ64MC204T-E/PT
Embedded - Embedded - Microcontrollers - DSPIC33FJ64MC204T-E/PT 1008031-DSPIC33FJ64MC204T-E/PT
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1008031-DSPIC33FJ64M C204T-E/PT Mounting: SMD (SMT) Categories: Embedded - Microcontrollers Case / Package: TQFP Alternative Parts (Cross-Reference): DSPIC33FJ64MC204T-E/ PTDSPIC33FJ64MC204T- EPT; Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant

Manufacturer: Microchip Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1008031-DSPIC33FJ64MC204T-E/PT
Mounting: SMD (SMT)
Categories: Embedded - Microcontrollers
Case / Package: TQFP
Alternative Parts (Cross-Reference): DSPIC33FJ64MC204T-E/PTDSPIC33FJ64MC204T-EPT;
Popularity: Low
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant

Buy Now
16-bit 64 KB 40 MHz 3.6V Embedded Microcontroller MCU - 685-DSPIC33FJ64MC204T-E/PT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 64 KB 40 MHz 3.6V Embedded Microcontroller MCU
685-DSPIC33FJ64MC204T-E/PT
16-bit 64 KB 40 MHz 3.6V Embedded Microcontroller MCU 685-DSPIC33FJ64MC204T-E/PT
16-bit MCU/DSC, 64 KB, 8192 Bytes, 40 MHz, 3 to 3.6V, TQFP-44, RoHS Product overview: DSPIC33FJ64MC204T-E/ PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 64 KB, 40 MHz, 3.6V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 64 KB, 40 MHz, 3.6V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-DSPIC33FJ64MC204 T-E/PT can be used for catalog matching and distributor lookup.

16-bit MCU/DSC, 64 KB, 8192 Bytes, 40 MHz, 3 to 3.6V, TQFP-44, RoHS Product overview: DSPIC33FJ64MC204T-E/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 64 KB, 40 MHz, 3.6V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 64 KB, 40 MHz, 3.6V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-DSPIC33FJ64MC204T-E/PT can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1008031-DSPIC33FJ64MC204T-E/PT 685-DSPIC33FJ64MC204T-E/PT
Product Name Embedded - Embedded - Microcontrollers - DSPIC33FJ64MC204T-E/PT 16-bit 64 KB 40 MHz 3.6V Embedded Microcontroller MCU
Data Bus 16 Bit 16 Bit
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C164CI8RMCAKXUMB2 - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers
Embedded - Microcontrollers - ADUC843BCPZ62-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1814977 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 256 KB
ROM 256 KB
View Details