Microchip Technology, Inc. 16-bit 16BIT 32KB Embedded Microcontroller MCU DSPIC33FJ32MC204-I/PT

Description
IC MCU 16BIT 32KB FLASH 44TQFP Product overview: DSPIC33FJ32MC204-I/P T from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-DSPIC33FJ32MC204 -I/PT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 16BIT 32KB FLASH 44TQFP Product overview: DSPIC33FJ32MC204-I/P T from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-DSPIC33FJ32MC204 -I/PT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
16-bit 16BIT 32KB Embedded Microcontroller MCU - 685-DSPIC33FJ32MC204-I/PT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 32KB Embedded Microcontroller MCU
685-DSPIC33FJ32MC204-I/PT
16-bit 16BIT 32KB Embedded Microcontroller MCU 685-DSPIC33FJ32MC204-I/PT
IC MCU 16BIT 32KB FLASH 44TQFP Product overview: DSPIC33FJ32MC204-I/P T from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-DSPIC33FJ32MC204 -I/PT can be used for catalog matching and distributor lookup.

IC MCU 16BIT 32KB FLASH 44TQFP Product overview: DSPIC33FJ32MC204-I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-DSPIC33FJ32MC204-I/PT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Digital Signal Processors - 399773 - RS Components, Ltd.
Corby, Northants, United Kingdom
Digital Signal Processors
399773
Digital Signal Processors 399773
Micro 16b 32KB Fl, DSPIC33FJ32MC204-I/P T

Micro 16b 32KB Fl, DSPIC33FJ32MC204-I/PT

Supplier's Site
Digital Signal Processors - 399773P - RS Components, Ltd.
Corby, Northants, United Kingdom
Digital Signal Processors
399773P
Digital Signal Processors 399773P
Micro 16b 32KB Fl, DSPIC33FJ32MC204-I/P T

Micro 16b 32KB Fl, DSPIC33FJ32MC204-I/PT

Supplier's Site
Digital Signal Processors - 8696637 - RS Components, Ltd.
Corby, Northants, United Kingdom
Digital Signal Processors
8696637
Digital Signal Processors 8696637
Micro 16b 32KB Fl, DSPIC33FJ32MC204-I/P T

Micro 16b 32KB Fl, DSPIC33FJ32MC204-I/PT

Supplier's Site
Embedded - Embedded - Microcontrollers - DSPIC33FJ32MC204-I/PT - 087010-DSPIC33FJ32MC204-I/PT - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - DSPIC33FJ32MC204-I/PT
087010-DSPIC33FJ32MC204-I/PT
Embedded - Embedded - Microcontrollers - DSPIC33FJ32MC204-I/PT 087010-DSPIC33FJ32MC204-I/PT
Manufacturer: Microchip Technology Win Source Part Number: 087010-DSPIC33FJ32MC 204-I/PT Packaging: Tray Core Processor: dsPIC Number of I/O: 35 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH Data Converters: A/D 9x10b/12b Family Name: DSPIC33FJ32MC204 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 44-TQFP (10x10) Speed(Frequency): 40 MIPs Supply Voltage - Operating: 3 V to 3.6 V Part Core Size: 16-Bit Data RAM Size: 2K x 8 Alternative Parts (Cross-Reference): DSPIC33FJ32MC204T-I/ ML; DSPIC33FJ32MC204T-I/ PT; DSPIC33FJ32MC204-I/P T; DSPIC33FJ32MC204-I/M L; MAXQ613K-UEI+; MAXQ610K-0000+; DSPIC33FJ32MC204-I/M L; Introduction Date: June 08, 2007 ECCN: 3A991.a.2 Country of Origin: Thailand Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 087010-DSPIC33FJ32MC204-I/PT
Packaging: Tray
Core Processor: dsPIC
Number of I/O: 35
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
Data Converters: A/D 9x10b/12b
Family Name: DSPIC33FJ32MC204
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 44-TQFP (10x10)
Speed(Frequency): 40 MIPs
Supply Voltage - Operating: 3 V to 3.6 V
Part Core Size: 16-Bit
Data RAM Size: 2K x 8
Alternative Parts (Cross-Reference): DSPIC33FJ32MC204T-I/ML; DSPIC33FJ32MC204T-I/PT; DSPIC33FJ32MC204-I/PT; DSPIC33FJ32MC204-I/ML; MAXQ613K-UEI+; MAXQ610K-0000+; DSPIC33FJ32MC204-I/ML;
Introduction Date: June 08, 2007
ECCN: 3A991.a.2
Country of Origin: Thailand
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Shenzhen, China
Embedded - Microcontrollers
DSPIC33FJ32MC204-I/PT
Embedded - Microcontrollers DSPIC33FJ32MC204-I/PT
IC MCU 16BIT 32KB FLASH 44TQFP

IC MCU 16BIT 32KB FLASH 44TQFP

Supplier's Site Datasheet
Microcontrollers - DSPIC33FJ32MC204-I/PT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
DSPIC33FJ32MC204-I/PT
Microcontrollers DSPIC33FJ32MC204-I/PT
dsPIC dsPIC™ 33F Microcontroller IC 16-Bit 40 MIPs 32KB (32K x 8) FLASH 44-TQFP (10x10)

dsPIC dsPIC™ 33F Microcontroller IC 16-Bit 40 MIPs 32KB (32K x 8) FLASH 44-TQFP (10x10)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - DSPIC33FJ32MC204-I/PT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
DSPIC33FJ32MC204-I/PT
Integrated Circuits (ICs) - Embedded - Microcontrollers DSPIC33FJ32MC204-I/PT
IC MCU 16BIT 32KB FLASH 44TQFP

IC MCU 16BIT 32KB FLASH 44TQFP

Supplier's Site
Microcontrollers DSPIC33FJ32MC204-I/PT
IC MCU 16BIT 32KB FLASH 44TQFP

IC MCU 16BIT 32KB FLASH 44TQFP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-DSPIC33FJ32MC204-I/PT 399773 399773P 8696637 087010-DSPIC33FJ32MC204-I/PT DSPIC33FJ32MC204-I/PT DSPIC33FJ32MC204-I/PT DSPIC33FJ32MC204-I/PT DSPIC33FJ32MC204-I/PT
Product Name 16-bit 16BIT 32KB Embedded Microcontroller MCU Digital Signal Processors Digital Signal Processors Digital Signal Processors Embedded - Embedded - Microcontrollers - DSPIC33FJ32MC204-I/PT Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 16 Bit 16 Bit; 16bit 16 Bit; 16bit 16 Bit; 16bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit 16 Bit 16 Bit
Clock Speed 40 MHz
RAM 2 KB 2 KB 2 KB 32 KB 32 KB 2 KB 2 KB 2 KB
Supply Voltage 3 to 3.6 volts 3 to 3.6 volts 3.6 volts 3 to 3.6 volts
Serial Interface I2C/SPI/UART
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC845BS8-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
CC430F5133 16-Bit Ultra-Low-Power MCU, 8KB Flash, 2KB RAM, CC1101 Radio, AES-128, 12Bit ADC, USCI - CC430F5133IRGZR - Texas Instruments
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Features Watchdog Timer; DMA
View Details
3 suppliers
Microcontrollers - 428454 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
Embedded - Microcontrollers - C164CL8RMCAKXQMB4 - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 16-Bit
View Details
3 suppliers