Microchip Technology, Inc. Newer Device Available PIC16F18323 en010115

Description
The Low Pin-count (8) PIC® Flash microcontroller products offer all of the advantages of the well recognized mid-range x14 architecture with standardized features including a wide operating voltage of 2.0-5.5 volts, on-board EEPROM Data Memory, and nanoWatt Technology. Standard analog peripherals include up to 4 channels of 10-bit A/D, an analog comparator module with a single comparator, programmable on-chip voltage reference and a Standard Capture/Compare/PWM (CCP) module. For product comparison, please consider: PIC16F18323 Additional Features 256 bytes of EEPROM data memory Extended WDT Precision internal oscillator – software selectable 8 MHz – 32 KHz. nanoWatt Technology Software selectable BOR
Datasheet
Description
The Low Pin-count (8) PIC® Flash microcontroller products offer all of the advantages of the well recognized mid-range x14 architecture with standardized features including a wide operating voltage of 2.0-5.5 volts, on-board EEPROM Data Memory, and nanoWatt Technology. Standard analog peripherals include up to 4 channels of 10-bit A/D, an analog comparator module with a single comparator, programmable on-chip voltage reference and a Standard Capture/Compare/PWM (CCP) module. For product comparison, please consider: PIC16F18323 Additional Features 256 bytes of EEPROM data memory Extended WDT Precision internal oscillator – software selectable 8 MHz – 32 KHz. nanoWatt Technology Software selectable BOR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Newer Device Available PIC16F18323 - en010115 - Microchip Technology, Inc.
Chandler, AZ, United States
Newer Device Available PIC16F18323
en010115
Newer Device Available PIC16F18323 en010115
The Low Pin-count (8) PIC® Flash microcontroller products offer all of the advantages of the well recognized mid-range x14 architecture with standardized features including a wide operating voltage of 2.0-5.5 volts, on-board EEPROM Data Memory, and nanoWatt Technology. Standard analog peripherals include up to 4 channels of 10-bit A/D, an analog comparator module with a single comparator, programmable on-chip voltage reference and a Standard Capture/Compare/PWM (CCP) module. For product comparison, please consider: PIC16F18323 Additional Features 256 bytes of EEPROM data memory Extended WDT Precision internal oscillator – software selectable 8 MHz – 32 KHz. nanoWatt Technology Software selectable BOR

The Low Pin-count (8) PIC® Flash microcontroller products offer all of the advantages of the well recognized mid-range x14 architecture with standardized features including a wide operating voltage of 2.0-5.5 volts, on-board EEPROM Data Memory, and nanoWatt Technology. Standard analog peripherals include up to 4 channels of 10-bit A/D, an analog comparator module with a single comparator, programmable on-chip voltage reference and a Standard Capture/Compare/PWM (CCP) module.

For product comparison, please consider: PIC16F18323

Additional Features

    • 256 bytes of EEPROM data memory
    • Extended WDT
    • Precision internal oscillator – software selectable 8 MHz – 32 KHz.
    • nanoWatt Technology
    • Software selectable BOR
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Microcontrollers (MCU)
Product Number en010115
Product Name Newer Device Available PIC16F18323
Bits Other; 10-bit
Number 4
RAM 0.1280 KB
ROM 3.5 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C167CSL33MCAFXUMA2 - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 33 MHz
View Details
2 suppliers
Embedded - Microcontrollers - ACE8001MT8X - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 2157976P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 384 KB
Package Type Other; TQFN
View Details
Microcontrollers - 296-AM2431BSDGHIALXRDKR-ND - DigiKey
Specs
Data Bus 32 Bit
Bits Other; A/D 8x10b
RAM 256 KB
View Details
3 suppliers