IC MCU 16BIT 32KB FLASH 18DIP
IC MCU 16BIT 32KB FLASH 18DIP
dsPIC Automotive, AEC-Q100, dsPIC™ 33F Microcontroller IC 16-Bit 16 MIPs 32KB (11K x 24) FLASH 18-PDIP
| Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | DSPIC33FJ32GP101-E/P | DSPIC33FJ32GP101-E/P | DSPIC33FJ32GP101-E/P |
| Product Name | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 16 Bit; 16-Bit | 16 Bit | 16 Bit; 16-Bit |
| Life Cycle Stage | Removed; Obsolete | Removed; Obsolete | |
| RAM | 1 KB | 1 KB | |
| ROM Type | Flash; FLASH |