Microchip Technology, Inc. 16-bit 32 KB 40 MHz 3.6V Embedded Microcontroller MCU DSPIC33FJ32GS606T-E/PT

Description
16-bit MCU/DSC, 32 KB, 4096 Bytes, 40 MHz, 3 to 3.6V, TQFP-64, RoHS Product overview: DSPIC33FJ32GS606T-E/ PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 32 KB, 40 MHz, 3.6V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 32 KB, 40 MHz, 3.6V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-DSPIC33FJ32GS606 T-E/PT can be used for catalog matching and distributor lookup.
Request a Quote
Description
16-bit MCU/DSC, 32 KB, 4096 Bytes, 40 MHz, 3 to 3.6V, TQFP-64, RoHS Product overview: DSPIC33FJ32GS606T-E/ PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 32 KB, 40 MHz, 3.6V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 32 KB, 40 MHz, 3.6V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-DSPIC33FJ32GS606 T-E/PT can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
16-bit 32 KB 40 MHz 3.6V Embedded Microcontroller MCU - 685-DSPIC33FJ32GS606T-E/PT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 32 KB 40 MHz 3.6V Embedded Microcontroller MCU
685-DSPIC33FJ32GS606T-E/PT
16-bit 32 KB 40 MHz 3.6V Embedded Microcontroller MCU 685-DSPIC33FJ32GS606T-E/PT
16-bit MCU/DSC, 32 KB, 4096 Bytes, 40 MHz, 3 to 3.6V, TQFP-64, RoHS Product overview: DSPIC33FJ32GS606T-E/ PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 32 KB, 40 MHz, 3.6V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 32 KB, 40 MHz, 3.6V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-DSPIC33FJ32GS606 T-E/PT can be used for catalog matching and distributor lookup.

16-bit MCU/DSC, 32 KB, 4096 Bytes, 40 MHz, 3 to 3.6V, TQFP-64, RoHS Product overview: DSPIC33FJ32GS606T-E/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 32 KB, 40 MHz, 3.6V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 32 KB, 40 MHz, 3.6V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-DSPIC33FJ32GS606T-E/PT can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microcontrollers - DSPIC33FJ32GS606T-E/PT - 981885-DSPIC33FJ32GS606T-E/PT - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - DSPIC33FJ32GS606T-E/PT
981885-DSPIC33FJ32GS606T-E/PT
Embedded - Embedded - Microcontrollers - DSPIC33FJ32GS606T-E/PT 981885-DSPIC33FJ32GS606T-E/PT
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 981885-DSPIC33FJ32GS 606T-E/PT Mounting: SMD (SMT) Categories: Embedded - Microcontrollers Case / Package: TQFP Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant

Manufacturer: Microchip Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 981885-DSPIC33FJ32GS606T-E/PT
Mounting: SMD (SMT)
Categories: Embedded - Microcontrollers
Case / Package: TQFP
Popularity: Low
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-DSPIC33FJ32GS606T-E/PT 981885-DSPIC33FJ32GS606T-E/PT
Product Name 16-bit 32 KB 40 MHz 3.6V Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - DSPIC33FJ32GS606T-E/PT
Data Bus 16 Bit 16 Bit
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C164C18EMCBKXQMA1 - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Active
Clock Speed 20 MHz
View Details
Embedded - Microcontrollers - ADUC845BCPZ8-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428487 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 48
View Details