Micro16b,16kb RAM,,DSPIC33FJ64GP80
IC MCU 16BIT 64KB FLASH 28SPDIP
dsPIC dsPIC™ 33F Microcontroller IC 16-Bit 40 MIPs 64KB (64K x 8) FLASH 28-SPDIP
IC MCU 16BIT 64KB FLASH 28SPDIP
| RS Components, Ltd. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 549401 | DSPIC33FJ64GP802-I/SP | DSPIC33FJ64GP802-I/SP | DSPIC33FJ64GP802-I/SP |
| Product Name | Digital Signal Processors | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 16 Bit; 16bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | 16 Bit |
| RAM | 16 KB | 16 KB | 16 KB | |
| ROM Type | Flash | Flash; FLASH | ||
| Package Type | CDIP; PDIP; Other; Spdip | CDIP; Other; 28-DIP (0.300\", 7.62mm) | CDIP; Other; 28-DIP (0.300\", 7.62mm) | |
| Pin Count | 28 |