IC MCU 16BIT 32KB FLASH 44TQFP
dsPIC Automotive, AEC-Q100, dsPIC™ 33F Microcontroller IC 16-Bit 16 MIPs 32KB (11K x 24) FLASH 44-TQFP (10x10)
IC MCU 16BIT 32KB FLASH 44TQFP
| Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | DSPIC33FJ32MC104T-E/PT | DSPIC33FJ32MC104T-E/PT | DSPIC33FJ32MC104T-E/PT |
| Product Name | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 16 Bit; 16-Bit | 16 Bit; 16-Bit | 16 Bit |
| Life Cycle Stage | Removed; Obsolete | Removed; Obsolete | |
| RAM | 1 KB | 1 KB | |
| I/O Ports | 35 |