Microchip Technology, Inc. Digital Signal Processors DSPIC33FJ256MC710-I/PT

Description
Micro 16b, 256KB Fl, DSPIC33FJ256MC710
Request a Quote Datasheet
Description
Micro 16b, 256KB Fl, DSPIC33FJ256MC710
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Signal Processors - 399785 - RS Components, Ltd.
Corby, Northants, United Kingdom
Digital Signal Processors
399785
Digital Signal Processors 399785
Micro 16b, 256KB Fl, DSPIC33FJ256MC710

Micro 16b, 256KB Fl, DSPIC33FJ256MC710

Supplier's Site
Digital Signal Processors - 8696634 - RS Components, Ltd.
Corby, Northants, United Kingdom
Digital Signal Processors
8696634
Digital Signal Processors 8696634
Micro 16b, 256KB Fl, DSPIC33FJ256MC710

Micro 16b, 256KB Fl, DSPIC33FJ256MC710

Supplier's Site
Digital Signal Processors - 399785P - RS Components, Ltd.
Corby, Northants, United Kingdom
Digital Signal Processors
399785P
Digital Signal Processors 399785P
Micro 16b, 256KB Fl, DSPIC33FJ256MC710

Micro 16b, 256KB Fl, DSPIC33FJ256MC710

Supplier's Site
16-bit 16BIT 256KB Embedded Microcontroller MCU - 685-DSPIC33FJ256MC710-I/PT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 256KB Embedded Microcontroller MCU
685-DSPIC33FJ256MC710-I/PT
16-bit 16BIT 256KB Embedded Microcontroller MCU 685-DSPIC33FJ256MC710-I/PT
IC MCU 16BIT 256KB FLASH 100TQFP Product overview: DSPIC33FJ256MC710-I/ PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-DSPIC33FJ256MC71 0-I/PT can be used for catalog matching and distributor lookup.

IC MCU 16BIT 256KB FLASH 100TQFP Product overview: DSPIC33FJ256MC710-I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-DSPIC33FJ256MC710-I/PT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - DSPIC33FJ256MC710-I/PT - 714130-DSPIC33FJ256MC710-I/PT - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - DSPIC33FJ256MC710-I/PT
714130-DSPIC33FJ256MC710-I/PT
Embedded - Embedded - Microcontrollers - DSPIC33FJ256MC710-I/PT 714130-DSPIC33FJ256MC710-I/PT
Manufacturer: Microchip Technology Win Source Part Number: 714130-DSPIC33FJ256M C710-I/PT Series: dsPIC 33F Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: dsPIC Speed: 40 MIPs Package: 100-TQFP Core Size: 16-Bit Connectivity: CAN, I2C, IrDA, LIN, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, Motor Control PWM, QEI, POR, PWM, WDT Number of I/O: 85 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH RAM Size: 30K x 8 Data Converters: A/D 24x10b/12b Oscillator Type: Internal Supply Voltage: 3 V ~ 3.6 V Family Name: DSPIC33FJ256MC710 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.microchip.com RoHS State: Request Verification Manufacturer Package: 100-TQFP (12x12) Alternative Parts (Cross-Reference): DSPIC33FJ256MC710TI/ PT; DSPIC33FJ256MC710A-I /PT; DSPIC33FJ256MC710AT- I/PT; Introduction Date: June 25, 2007 ECCN: 3A991.a.2 Country of Origin: Thailand Estimated EOL Date: 2019 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 714130-DSPIC33FJ256MC710-I/PT
Series: dsPIC 33F
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: dsPIC
Speed: 40 MIPs
Package: 100-TQFP
Core Size: 16-Bit
Connectivity: CAN, I2C, IrDA, LIN, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, Motor Control PWM, QEI, POR, PWM, WDT
Number of I/O: 85
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
RAM Size: 30K x 8
Data Converters: A/D 24x10b/12b
Oscillator Type: Internal
Supply Voltage: 3 V ~ 3.6 V
Family Name: DSPIC33FJ256MC710
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.microchip.com
RoHS State: Request Verification
Manufacturer Package: 100-TQFP (12x12)
Alternative Parts (Cross-Reference): DSPIC33FJ256MC710TI/PT; DSPIC33FJ256MC710A-I/PT; DSPIC33FJ256MC710AT-I/PT;
Introduction Date: June 25, 2007
ECCN: 3A991.a.2
Country of Origin: Thailand
Estimated EOL Date: 2019
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers DSPIC33FJ256MC710-I/PT
IC MCU 16BIT 256KB FLASH 100TQFP

IC MCU 16BIT 256KB FLASH 100TQFP

Supplier's Site Datasheet
Microcontrollers - DSPIC33FJ256MC710-I/PT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
DSPIC33FJ256MC710-I/PT
Microcontrollers DSPIC33FJ256MC710-I/PT
dsPIC dsPIC™ 33F Microcontroller IC 16-Bit 40 MIPs 256KB (256K x 8) FLASH 100-TQFP (12x12)

dsPIC dsPIC™ 33F Microcontroller IC 16-Bit 40 MIPs 256KB (256K x 8) FLASH 100-TQFP (12x12)

Buy Now Datasheet
Embedded - Microcontrollers - DSPIC33FJ256MC710-I/PT - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
DSPIC33FJ256MC710-I/PT
Embedded - Microcontrollers DSPIC33FJ256MC710-I/PT
IC MCU 16BIT 256KB FLASH 100TQFP

IC MCU 16BIT 256KB FLASH 100TQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - DSPIC33FJ256MC710-I/PT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
DSPIC33FJ256MC710-I/PT
Integrated Circuits (ICs) - Embedded - Microcontrollers DSPIC33FJ256MC710-I/PT
IC MCU 16BIT 256KB FLASH 100TQFP

IC MCU 16BIT 256KB FLASH 100TQFP

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 399785 8696634 399785P 685-DSPIC33FJ256MC710-I/PT 714130-DSPIC33FJ256MC710-I/PT DSPIC33FJ256MC710-I/PT DSPIC33FJ256MC710-I/PT DSPIC33FJ256MC710-I/PT DSPIC33FJ256MC710-I/PT
Product Name Digital Signal Processors Digital Signal Processors Digital Signal Processors 16-bit 16BIT 256KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - DSPIC33FJ256MC710-I/PT Microcontrollers Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 16 Bit; 16bit 16 Bit; 16bit 16 Bit; 16bit 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit 16 Bit
RAM 32 KB 16 KB 16 KB 30 KB 256 KB 30 KB 30 KB 30 KB
ROM Type Flash Flash Flash; FLASH Flash; FLASH Flash; FLASH
Package Type QFP; TQFP; Other; Tqfp QFP; TQFP; Other; Tqfp Other; Tray QFP; Other; 100-TQFP QFP; TQFP; Other; 100-TQFP TQFP; Other; 100-TQFP
Pin Count 100 100 100
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC848BS62-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Industrial 32-bit 128KB VQFN Embedded Microcontroller MCU - 879-CC2620F128RGZR - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 32 Bit
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Microcontrollers - 428448 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
Embedded Microcontroller MCU - 685-CG6865AS - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tube
View Details
2 suppliers