IC MCU 16BIT 32KB FLASH 100TQFP Product overview: DSPIC33FJ32GS610-50I
IC MCU 16BIT 32KB FLASH 100TQFP
IC MCU 16BIT 32KB FLASH 100TQFP
dsPIC dsPIC™ 33F Microcontroller IC 16-Bit 50 MIPs 32KB (32K x 8) FLASH 100-TQFP (12x12)
| ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-DSPIC33FJ32GS610-50I/PT | DSPIC33FJ32GS610-50I/PT | DSPIC33FJ32GS610-50I/PT | DSPIC33FJ32GS610-50I/PT |
| Product Name | 16-bit 16BIT 32KB Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit |
| Clock Speed | 40 MHz | |||
| RAM | 4 KB | 4 KB | 4 KB | |
| Supply Voltage | 3 to 3.6 volts | 3.6 volts | ||
| Package Type | Other; Tray | TQFP; Other; 100-TQFP | QFP; TQFP; Other; 100-TQFP |