Additional Features CPU
Up to 10 MIPS Performance at 3V
C compiler optimized RISC architecture
8x8 Single Cycle Hardware Multiply System
Internal oscillator support-31 kHz to 8MHz with 4xPLL
Fail-Safe Clock Monitor- allows safe shutdown if clock fails
Watchdog Timer with separate RC oscillator
Wide operating Voltage range; 2.0V to 5.5V nanoWatt Power Managed Modes
Run, Idle and SLEEP modes
Idle mode currents down to 5.8uA typical
Sleep mode currents down to 0.1uA typical Analog Features
10-bit ADC, 13 channels, 100K samples per second
Programmable Low Voltage Detection Module
Programmable Brown-out-Reset Module
Two Analog Comparators multiplexing Peripherals
Master Synchronous Serial Port supports SPI™ and I2C™ master and slave mode
EUSART module including LIN bus support
Four Timer modules
Up to 5 PWM outputs
Up to 2 Capture / Compare
Microchip Technology, Inc.
Done
Datasheet
Description
Additional Features CPU
Up to 10 MIPS Performance at 3V
C compiler optimized RISC architecture
8x8 Single Cycle Hardware Multiply System
Internal oscillator support-31 kHz to 8MHz with 4xPLL
Fail-Safe Clock Monitor- allows safe shutdown if clock fails
Watchdog Timer with separate RC oscillator
Wide operating Voltage range; 2.0V to 5.5V nanoWatt Power Managed Modes
Run, Idle and SLEEP modes
Idle mode currents down to 5.8uA typical
Sleep mode currents down to 0.1uA typical Analog Features
10-bit ADC, 13 channels, 100K samples per second
Programmable Low Voltage Detection Module
Programmable Brown-out-Reset Module
Two Analog Comparators multiplexing Peripherals
Master Synchronous Serial Port supports SPI™ and I2C™ master and slave mode
EUSART module including LIN bus support
Four Timer modules
Up to 5 PWM outputs
Up to 2 Capture / Compare
Additional Features CPU
Up to 10 MIPS Performance at 3V
C compiler optimized RISC architecture
8x8 Single Cycle Hardware Multiply System
Internal oscillator support-31 kHz to 8MHz with 4xPLL
Fail-Safe Clock Monitor- allows safe shutdown if clock fails
Watchdog Timer with separate RC oscillator
Wide operating Voltage range; 2.0V to 5.5V nanoWatt Power Managed Modes
Run, Idle and SLEEP modes
Idle mode currents down to 5.8uA typical
Sleep mode currents down to 0.1uA typical Analog Features
10-bit ADC, 13 channels, 100K samples per second
Programmable Low Voltage Detection Module
Programmable Brown-out-Reset Module
Two Analog Comparators multiplexing Peripherals
Master Synchronous Serial Port supports SPI™ and I2C™ master and slave mode
EUSART module including LIN bus support
Four Timer modules
Up to 5 PWM outputs
Up to 2 Capture / Compare
Additional Features
CPU
Up to 10 MIPS Performance at 3V
C compiler optimized RISC architecture
8x8 Single Cycle Hardware Multiply
System
Internal oscillator support-31 kHz to 8MHz with 4xPLL
Fail-Safe Clock Monitor- allows safe shutdown if clock fails
Watchdog Timer with separate RC oscillator
Wide operating Voltage range; 2.0V to 5.5V
nanoWatt Power Managed Modes
Run, Idle and SLEEP modes
Idle mode currents down to 5.8uA typical
Sleep mode currents down to 0.1uA typical
Analog Features
10-bit ADC, 13 channels, 100K samples per second
Programmable Low Voltage Detection Module
Programmable Brown-out-Reset Module
Two Analog Comparators multiplexing
Peripherals
Master Synchronous Serial Port supports SPI™ and I2C™ master and slave mode