Microchip Technology, Inc. DSPIC33FJ64GP706A

Description
•dsPIC33Fs are designed to execute digital filter algorithms and high-speed precision digital control loops, ideal for applications that need to perform under pressure •General Purpose Digital Signal Controllers (DSCs) with advanced analog and seamless migration options to PIC24F, PIC24H MCUs and dsPIC30F DSCs Additional Features Operating Conditions Up to 40 MIPS operation 3.0V to 3.6V, -40ºC to +150ºC, DC to 20 MIPS 3.0V to 3.6V, -40ºC to +125ºC, DC to 40 MIPS High-performance dsPIC33F core Code-efficient (C and Assembly) architecture Two 40-bit wide accumulators Single-cycle (MAC/MPY) with dual data fetch Single-cycle mixed-sign MUL plus hardware divide Clock Management Programmable PLLs and oscillator clock sources ±2% internal oscillator Fail-Safe Clock Monitor (FSCM) Independent Watchdog Timer (WDT) Fast wake-up and start-up Power Management Low-power management modes (Sleep, Idle, Doze) Integrated Power-on Reset and Brown-out Reset 2.1 mA/MHz dynamic current (typical) 50 μA IPD current (typical) Advanced Analog Features Two ADC modules: - Configurable as 10-bit, 1.1 Msps with four S&H or 12-bit, 500 ksps with one S&H - 18 analog inputs on 64-pin devices and up to 32 analog inputs on 100-pin devices Flexible and independent ADC trigger sources Timers/Output Compare/Input Capture Up to nine 16-bit timers/counters (Can pair up to make four 32-bit timers) Eight Output Compare modules configurable as timers/counters Eight Input Capture modules Communication Interfaces Two UART modules (10 Mbps) - With support for LIN 2.0 protocols and IrDA® Two 4-wire SPI modules (15 Mbps) Up to two I2C™ modules (up to 1 Mbaud) with SM Bus support Up to two Enhanced CAN (ECAN) modules (1 Mbaud) with CAN 2.0B support Data Converter Interface (DCI) module with I2S codec support Input/Output Sink/Source up to 10 mA (pin specific) for standard VOH/VOL, up to 16 mA (pin specific) for non-standard VOH1 5V-tolerant pins Selectable open drain, pull-ups, and pull-downs Up to 5 mA overvoltage clamp current External interrupts on all I/O pins Debugger Development Support In-circuit and in-application programming Two program and two complex data breakpoints IEEE 1149.2-compatible (JTAG) boundary scan Trace and run-time watch
Datasheet
Description
•dsPIC33Fs are designed to execute digital filter algorithms and high-speed precision digital control loops, ideal for applications that need to perform under pressure •General Purpose Digital Signal Controllers (DSCs) with advanced analog and seamless migration options to PIC24F, PIC24H MCUs and dsPIC30F DSCs Additional Features Operating Conditions Up to 40 MIPS operation 3.0V to 3.6V, -40ºC to +150ºC, DC to 20 MIPS 3.0V to 3.6V, -40ºC to +125ºC, DC to 40 MIPS High-performance dsPIC33F core Code-efficient (C and Assembly) architecture Two 40-bit wide accumulators Single-cycle (MAC/MPY) with dual data fetch Single-cycle mixed-sign MUL plus hardware divide Clock Management Programmable PLLs and oscillator clock sources ±2% internal oscillator Fail-Safe Clock Monitor (FSCM) Independent Watchdog Timer (WDT) Fast wake-up and start-up Power Management Low-power management modes (Sleep, Idle, Doze) Integrated Power-on Reset and Brown-out Reset 2.1 mA/MHz dynamic current (typical) 50 μA IPD current (typical) Advanced Analog Features Two ADC modules: - Configurable as 10-bit, 1.1 Msps with four S&H or 12-bit, 500 ksps with one S&H - 18 analog inputs on 64-pin devices and up to 32 analog inputs on 100-pin devices Flexible and independent ADC trigger sources Timers/Output Compare/Input Capture Up to nine 16-bit timers/counters (Can pair up to make four 32-bit timers) Eight Output Compare modules configurable as timers/counters Eight Input Capture modules Communication Interfaces Two UART modules (10 Mbps) - With support for LIN 2.0 protocols and IrDA® Two 4-wire SPI modules (15 Mbps) Up to two I2C™ modules (up to 1 Mbaud) with SM Bus support Up to two Enhanced CAN (ECAN) modules (1 Mbaud) with CAN 2.0B support Data Converter Interface (DCI) module with I2S codec support Input/Output Sink/Source up to 10 mA (pin specific) for standard VOH/VOL, up to 16 mA (pin specific) for non-standard VOH1 5V-tolerant pins Selectable open drain, pull-ups, and pull-downs Up to 5 mA overvoltage clamp current External interrupts on all I/O pins Debugger Development Support In-circuit and in-application programming Two program and two complex data breakpoints IEEE 1149.2-compatible (JTAG) boundary scan Trace and run-time watch
Datasheet

Suppliers

Company
Product
Description
Supplier Links
•dsPIC33Fs are designed to execute digital filter algorithms and high-speed precision digital control loops, ideal for applications that need to perform under pressure •General Purpose Digital Signal Controllers (DSCs) with advanced analog and seamless migration options to PIC24F, PIC24H MCUs and dsPIC30F DSCs Additional Features Operating Conditions Up to 40 MIPS operation 3.0V to 3.6V, -40ºC to +150ºC, DC to 20 MIPS 3.0V to 3.6V, -40ºC to +125ºC, DC to 40 MIPS High-performance dsPIC33F core Code-efficient (C and Assembly) architecture Two 40-bit wide accumulators Single-cycle (MAC/MPY) with dual data fetch Single-cycle mixed-sign MUL plus hardware divide Clock Management Programmable PLLs and oscillator clock sources ±2% internal oscillator Fail-Safe Clock Monitor (FSCM) Independent Watchdog Timer (WDT) Fast wake-up and start-up Power Management Low-power management modes (Sleep, Idle, Doze) Integrated Power-on Reset and Brown-out Reset 2.1 mA/MHz dynamic current (typical) 50 μA IPD current (typical) Advanced Analog Features Two ADC modules: - Configurable as 10-bit, 1.1 Msps with four S&H or 12-bit, 500 ksps with one S&H - 18 analog inputs on 64-pin devices and up to 32 analog inputs on 100-pin devices Flexible and independent ADC trigger sources Timers/Output Compare/Input Capture Up to nine 16-bit timers/counters (Can pair up to make four 32-bit timers) Eight Output Compare modules configurable as timers/counters Eight Input Capture modules Communication Interfaces Two UART modules (10 Mbps) - With support for LIN 2.0 protocols and IrDA® Two 4-wire SPI modules (15 Mbps) Up to two I2C™ modules (up to 1 Mbaud) with SM Bus support Up to two Enhanced CAN (ECAN) modules (1 Mbaud) with CAN 2.0B support Data Converter Interface (DCI) module with I2S codec support Input/Output Sink/Source up to 10 mA (pin specific) for standard VOH/VOL, up to 16 mA (pin specific) for non-standard VOH1 5V-tolerant pins Selectable open drain, pull-ups, and pull-downs Up to 5 mA overvoltage clamp current External interrupts on all I/O pins Debugger Development Support In-circuit and in-application programming Two program and two complex data breakpoints IEEE 1149.2-compatible (JTAG) boundary scan Trace and run-time watch

•dsPIC33Fs are designed to execute digital filter algorithms and high-speed precision digital control loops, ideal for applications that need to perform under pressure •General Purpose Digital Signal Controllers (DSCs) with advanced analog and seamless migration options to PIC24F, PIC24H MCUs and dsPIC30F DSCs

Additional Features

  • Operating Conditions
    • Up to 40 MIPS operation
    • 3.0V to 3.6V, -40ºC to +150ºC, DC to 20 MIPS
    • 3.0V to 3.6V, -40ºC to +125ºC, DC to 40 MIPS
  • High-performance dsPIC33F core
    • Code-efficient (C and Assembly) architecture
    • Two 40-bit wide accumulators
    • Single-cycle (MAC/MPY) with dual data fetch
    • Single-cycle mixed-sign MUL plus hardware divide
  • Clock Management
    • Programmable PLLs and oscillator clock sources
    • ±2% internal oscillator
    • Fail-Safe Clock Monitor (FSCM)
    • Independent Watchdog Timer (WDT)
    • Fast wake-up and start-up
  • Power Management
    • Low-power management modes (Sleep, Idle, Doze)
    • Integrated Power-on Reset and Brown-out Reset
    • 2.1 mA/MHz dynamic current (typical)
    • 50 μA IPD current (typical)
  • Advanced Analog Features
    • Two ADC modules: - Configurable as 10-bit, 1.1 Msps with four S&H or 12-bit, 500 ksps with one S&H - 18 analog inputs on 64-pin devices and up to 32 analog inputs on 100-pin devices
    • Flexible and independent ADC trigger sources
  • Timers/Output Compare/Input Capture
    • Up to nine 16-bit timers/counters (Can pair up to make four 32-bit timers)
    • Eight Output Compare modules configurable as timers/counters
    • Eight Input Capture modules Communication Interfaces
    • Two UART modules (10 Mbps) - With support for LIN 2.0 protocols and IrDA®
    • Two 4-wire SPI modules (15 Mbps)
    • Up to two I2C™ modules (up to 1 Mbaud) with SM Bus support
    • Up to two Enhanced CAN (ECAN) modules (1 Mbaud) with CAN 2.0B support
    • Data Converter Interface (DCI) module with I2S codec support
  • Input/Output
    • Sink/Source up to 10 mA (pin specific) for standard VOH/VOL, up to 16 mA (pin specific) for non-standard VOH1
    • 5V-tolerant pins
    • Selectable open drain, pull-ups, and pull-downs
    • Up to 5 mA overvoltage clamp current
    • External interrupts on all I/O pins
  • Debugger Development Support
    • In-circuit and in-application programming
    • Two program and two complex data breakpoints
    • IEEE 1149.2-compatible (JTAG) boundary scan
    • Trace and run-time watch
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Microcontrollers (MCU)
Product Number DSPIC33FJ64GP706A
Data Bus 16 Bit
Clock Speed 40 MHz
Features PWM
Bits 16 Bit; 32 Bit
Number 9
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC848BS62-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
RF Transceiver ICs - CC2650F128RGZR - 1159460-CC2650F128RGZR - Win Source Electronics
Specs
Supply Voltage 1.8 to 3.8 volts
Serial Interface I²C; SPI; UART; I2C, I2S, JTAG, SPI, UART
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Microcontrollers - 2211611 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 16000 KB
Package Type Other; QFN
View Details