Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
MICROCONTROLLERS (MCU)
MICROCHIP TECHNOLOGY, INC.
EN010291 -- PIC18F4431
Microchip Technology, Inc.
PIC18F4431
en010291
Description
Additional Features Power Control PWM Module (8 channels) Motion Feedback Module w/ Quadrature Encoder Interface 200Ksps ADC Module 8MHz Internal Oscillator Self-Programming 40 MHz Max Speed LIN USART
Microchip Technology, Inc.
Done
Datasheet
Description
Additional Features Power Control PWM Module (8 channels) Motion Feedback Module w/ Quadrature Encoder Interface 200Ksps ADC Module 8MHz Internal Oscillator Self-Programming 40 MHz Max Speed LIN USART
Datasheet
Suppliers
Company
Product
Description
Supplier Links
Microchip Technology, Inc.
Chandler, AZ, United States
PIC18F4431
en010291
PIC18F4431
en010291
Additional Features Power Control PWM Module (8 channels) Motion Feedback Module w/ Quadrature Encoder Interface 200Ksps ADC Module 8MHz Internal Oscillator Self-Programming 40 MHz Max Speed LIN USART
Additional Features
Power Control PWM Module (8 channels)
Motion Feedback Module w/ Quadrature Encoder Interface
200Ksps ADC Module
8MHz Internal Oscillator
Self-Programming
40 MHz Max Speed
LIN USART
Supplier's Site
Datasheet
Technical Specifications
Microchip Technology, Inc.
Product Category
Microcontrollers (MCU)
Product Number
en010291
Product Name
PIC18F4431
Bits
Other; 10-bit
Number
9
RAM
0.7680 KB
ROM
16 KB
Unlock Full Specs
to access all available technical data
Related Documents
Other
Download Microchips Free MPLAB® X IDE Compiler
Get Technical Training Online or In Person
Order Tools and Software
Request a Sample
Subscribe to Microchip’s MicroSOLUTIONS Newsletter
Similar Products
Infineon Technologies AG
Embedded - Microcontrollers
A2C02999900
View Details
2
suppliers
Rochester Electronics
Embedded - Microcontrollers
ADUC843BCP62-5
Specs
Data Bus
8 Bit; 8-Bit
View Details
RS Components, Ltd.
Microcontrollers
428476
Specs
Data Bus
32 Bit; 32bit
ROM
256 KB
Package Type
QFP; Other; LQFP
View Details
Texas Instruments
Microcontrollers
COP8SAA716M8/NOPB-TI
Specs
Data Bus
8 Bit; 8-Bit
Life Cycle Stage
Active
Clock Speed
10 MHz
View Details