Microchip Technology, Inc. Automotive 16-bit 32KB 3.3V Embedded Microcontroller MCU DSPIC33FJ32GP202T-E/MM

Description
MCU 16-bit dsPIC RISC 32KB Flash 3.3V Automotive 28-Pin QFN-S EP T/R Product overview: DSPIC33FJ32GP202T-E/ MM from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 16-bit, 32KB, 3.3V, QFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Automotive, 16-bit, 32KB, 3.3V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-DSPIC33FJ32GP202 T-E/MM can be used for catalog matching and distributor lookup.
Request a Quote
Description
MCU 16-bit dsPIC RISC 32KB Flash 3.3V Automotive 28-Pin QFN-S EP T/R Product overview: DSPIC33FJ32GP202T-E/ MM from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 16-bit, 32KB, 3.3V, QFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Automotive, 16-bit, 32KB, 3.3V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-DSPIC33FJ32GP202 T-E/MM can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive 16-bit 32KB 3.3V Embedded Microcontroller MCU - 685-DSPIC33FJ32GP202T-E/MM - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 16-bit 32KB 3.3V Embedded Microcontroller MCU
685-DSPIC33FJ32GP202T-E/MM
Automotive 16-bit 32KB 3.3V Embedded Microcontroller MCU 685-DSPIC33FJ32GP202T-E/MM
MCU 16-bit dsPIC RISC 32KB Flash 3.3V Automotive 28-Pin QFN-S EP T/R Product overview: DSPIC33FJ32GP202T-E/ MM from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 16-bit, 32KB, 3.3V, QFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Automotive, 16-bit, 32KB, 3.3V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-DSPIC33FJ32GP202 T-E/MM can be used for catalog matching and distributor lookup.

MCU 16-bit dsPIC RISC 32KB Flash 3.3V Automotive 28-Pin QFN-S EP T/R Product overview: DSPIC33FJ32GP202T-E/MM from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 16-bit, 32KB, 3.3V, QFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Automotive, 16-bit, 32KB, 3.3V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-DSPIC33FJ32GP202T-E/MM can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits(ICs) - 254500-DSPIC33FJ32GP202T-E/MM - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
254500-DSPIC33FJ32GP202T-E/MM
Integrated Circuits(ICs) 254500-DSPIC33FJ32GP202T-E/MM
Manufacturer: Microchip Technology Win Source Part Number: 254500-DSPIC33FJ32GP 202T-E/MM Category: Integrated Circuits(ICs) Family: Embedded - Microcontrollers Family Name: DSPIC33FJ32GP202 Alternative Parts (Cross-Reference): DSPIC33FJ32GP202-E/S S; DSPIC33FJ32GP202-E/M M; DSPIC33FJ32GP202-I/M M; Introduction Date: January 00, 1900 Country of Origin: Thailand Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 254500-DSPIC33FJ32GP202T-E/MM
Category: Integrated Circuits(ICs)
Family: Embedded - Microcontrollers
Family Name: DSPIC33FJ32GP202
Alternative Parts (Cross-Reference): DSPIC33FJ32GP202-E/SS; DSPIC33FJ32GP202-E/MM; DSPIC33FJ32GP202-I/MM;
Introduction Date: January 00, 1900
Country of Origin: Thailand
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-DSPIC33FJ32GP202T-E/MM 254500-DSPIC33FJ32GP202T-E/MM
Product Name Automotive 16-bit 32KB 3.3V Embedded Microcontroller MCU Integrated Circuits(ICs)
Data Bus 16 Bit 16 Bit
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C164CI8RMCAFXUMA1 - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
2 suppliers
Embedded - Microcontrollers - ADUC847BS8-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 2154815 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM Type Flash
Package Type Other; Tqfn
View Details