IC MCU 16BIT 64KB FLASH 80TQFP Product overview: DSPIC33FJ64GP708A-I/
Win Source Part Number: 1220811-DSPIC33FJ64G
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: dsPIC™ 33F
Core Processor: dsPIC
Speed: 40 MIPs
Package: Tray
Standard Package: 119
Mounting: SMD (SMT)
Core Size: 16-Bit
Connectivity: CANbus, I2C, IrDA, LINbus, SPI, UART/USART
Peripherals: AC'97, Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O: 69
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FLASH
RAM Size: 16K x 8
Data Converters: A/D 24x10/12b
Oscillator Type: Internal
Package / Case: 80-TQFP
Supplier Device Package: 80-TQFP (12x12)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 3V ~ 3.6V
Alternative Parts (Cross-Reference): DSPIC33FJ64GP708A-I/
ECCN: 3A991A2
Fake Threat In the Open Market: 48 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Microchip Technology
Base Product Number: DSPIC33FJ64GP708
IC MCU 16BIT 64KB FLASH 80TQFP
IC MCU 16BIT 64KB FLASH 80TQFP
dsPIC dsPIC™ 33F Microcontroller IC 16-Bit 40 MIPs 64KB (64K x 8) FLASH 80-TQFP (12x12)
IC MCU 16BIT 64KB FLASH 80TQFP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-DSPIC33FJ64GP708A-I/PT | 1220811-DSPIC33FJ64GP708A-I/PT | DSPIC33FJ64GP708A-I/PT | DSPIC33FJ64GP708A-I/PT | DSPIC33FJ64GP708A-I/PT | DSPIC33FJ64GP708A-I/PT |
| Product Name | 16-bit 16BIT 64KB Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers | Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | 16 Bit |
| Clock Speed | 40 MHz | |||||
| RAM | 16 KB | 64 KB | 16 KB | 16 KB | 16 KB | |
| Supply Voltage | 3 to 3.6 volts | 3 to 3.6 volts | 3.6 volts | 3 to 3.6 volts | ||
| Serial Interface | CAN/I2C/SPI/UART |